EN
  • EN
  • DE
  • IT

IS456

Part No IS456
Manufacturer Sharp Microelectronics
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 660NM AMB MIN FLATPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Sharp Microelectronics
Package Tube
Product Status Obsolete
Type Ambient
Wavelength 660nm
Proximity Detection No
Output Type Logic
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 60°C
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Supplier Device Package Mini FlatPak
Standard Package 40 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 162503-IS456
Ultra Librarian 3D Model Ultra Librarian IS456 CAD Model

Description

The Sharp Microelectronics 162503-IS456 is an ambient light, IR, UV sensor with a wavelength of 660nm.

  • Voltage Supply: 4.5V to 5.5V
  • Mounting: surface mountable
  • Package: 4-SMD, Gull Wing
  • Standard Package: 40 pieces
  • Proximity Detection: No
  • Output Type: logic
  • Operating Temperature Range: 0°C to 60°C
  • HTSUS Code: 8541.49.1050

You May Also Be Interested in

Parallax Inc.
UV LIGHT SENSOR
Lowest to $1.1785
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $2.9779
OSRAM Opto Semiconductors Inc.
SENSOR OPT 560NM AMBIENT 8 SMD
Lowest to $16.1279
LITE-ON Technology
SENSOR OPT AMBIENT
Lowest to $0.6569
Broadcom Limited
IC LASER SENSOR GAMING
Need more? Email Us
Broadcom Limited
MODULE AMBIENT SENSOR OPT 625NM
Lowest to $3.4694
ON Semiconductor
DETECTOR IR INVERT TOTEM POLE OC
Need more? Email Us
Honeywell
INFRARED SENSOR
Lowest to $64.6697
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $180.9242

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess