EN
  • EN
  • DE

MAX86100EFD+

Part No MAX86100EFD+
Manufacturer Maxim Integrated
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description IC BIO SENSOR RED/IR LED UV OESI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Base Product Number MAX861
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 732413-MAX86100EFD+
Ultra Librarian 3D Model Ultra Librarian MAX86100EFD+ CAD Model

Description

Maxim Integrated MAX86100EFD+ Biometric Sensor

The MAX86100EFD+ from Maxim Integrated is a cutting-edge biometric sensor that combines two of the most sought-after functionalities for health monitoring devices: Photoplethysmogram (PPG) and Electrocardiogram (ECG) monitoring. This highly integrated solution is designed to simplify the development process for wearable devices that require vital signs monitoring, such as fitness trackers, smartwatches, and advanced medical devices.

At the heart of the MAX86100EFD+ is its ability to deliver accurate and reliable data. The integrated PPG sensor utilizes optical technology to measure blood volume changes in the microvascular bed of tissue, which is useful for tracking heart rate, blood oxygen levels, and other cardiovascular information. In tandem, the ECG functionality provides electrical measurements of the heart's activity, offering insights into cardiac health that complement the data gathered by the PPG sensor.

This powerful sensor is packaged in a compact, 20-pin Optical Module that is just 5.6mm x 3.3mm x 1.3mm, making it an ideal choice for space-constrained applications. Despite its small size, the MAX86100EFD+ does not compromise on performance, featuring low power consumption that extends the battery life of portable devices. It operates on a single 1.8V power supply with a separate 3.3V supply for the internal LEDs.

For designers and engineers, the MAX86100EFD+ provides a flexible platform with programmable sample rates and LED current for different use cases. It is equipped with an I2C-compatible interface that ensures easy communication with most microcontrollers, making it a versatile component for a wide range of health-monitoring applications.

The MAX86100EFD+ is not just a sensor; it is a comprehensive solution that offers the potential to revolutionize personal health monitoring. With its integration of PPG and ECG in a single module, it allows for the creation of more compact, efficient, and powerful health-tracking devices that can cater to the growing demand for personal health information.

Whether for consumer health wearables or clinical-grade monitoring devices, the Maxim Integrated MAX86100EFD+ stands out as a premier choice for designers looking to integrate advanced biometric sensing capabilities into their products.

You May Also Be Interested in

Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $0.8408
Lite-On Inc.
SENSOR OPT ULTRAVIOLET 6PINS
Lowest to $2.7858
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6ODFN
Lowest to $0.0035
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $93.7398
Maxim Integrated
SENSOR OPT AMBIENT 60-OTDFN
Need more? Email Us
Broadcom Limited
SENSOR OPT 8DIP / Optical Sensor 8-DIP Module
Lowest to $8.4789
Broadcom Limited
IC USB LASER MOUSE SENSOR 22DIP
Lowest to $1.9589
Broadcom Limited
SENSOR OPT GAMING IC 8DIP / Optical Sensor 8-DIP Module
Lowest to $10.0855
ON Semiconductor
DETECTOR IR BUFF TOTEM POLE OC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,335 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess