EN
  • EN
  • DE

87568-1443

Part No 87568-1443
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description Conn IDC Connector RCP 14 POS 2mm IDT RA Cable Mount Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Gender Female
Contact Material Copper
Contact Plating Gold
Contact Resistance 30 mΩ
Country of Origin US
Current Rating 1 A
Gender Female
Glow Wire Compliant Non-compliant
Housing Material Polyester
Lead Free Lead Free
Max Operating Temperature 85 °C
Min Operating Temperature -20 °C
Mount Cable
Number of Circuits 14
Number of Contacts 14
Number of Positions 14
Number of Rows 2
Orientation Right Angle
Pitch 2 mm
Radiation Hardening No
RoHS Compliant
Termination IDT
Voltage Rating 125 V
Wire/Cable Gauge 28 AWG
Win Source Part Number 1230777-87568-1443
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 87568-1443 CAD Model

Description

This Molex connector features a right angle orientation and has a pitch of 2 mm.

  • Orientation: Right Angle
  • Pitch: 2 mm
  • Positions: 14
  • Rows: 2
  • Termination: IDT
  • Contact Material: Copper
  • Contact Plating: Gold
  • Voltage Rating: 125 V
  • Current Rating: 1 A
  • Housing Material: Polyester
  • Contact Resistance: 30 mΩ
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Mounting: Cable
  • Minimum Operating Temperature: -20 °C
  • Glow Wire Compliant: No
  • Maximum Operating Temperature: 85 °C

You May Also Be Interested in

3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
STMicroelectronics
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Qualcomm
Lowest to $7.9791
Febest Auto Parts
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Molex, LLC
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess