EN
  • EN
  • DE

OPA875IDGKTG4

Part No OPA875IDGKTG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MUX 2:1 8VSSOP / Analog Multiplexer Single 2:1 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Video
Switch Circuit SPDT
Number of Channels 1
Operating Supply Voltage 5V
Dual Voltage Supply ±5V
-3db Bandwidth 425MHz
Features Buffered, RGB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 791040-OPA875IDGKTG4
Popularity Medium
Supply and Demand Status Limited
Family Name OPA875
Introduction Date December 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA875IDGKTG4 CAD Model

Description

Overview of Texas Instruments OPA875IDGKTG4

The Texas Instruments OPA875IDGKTG4 is a high-performance, wideband, voltage-feedback operational amplifier designed to meet the demanding requirements of modern signal processing applications. This op-amp features a unique combination of speed, precision, and versatility, making it an ideal choice for a wide range of applications including test and measurement systems, professional audio equipment, and high-speed data acquisition.

Key Features

  • High Bandwidth: The OPA875IDGKTG4 offers a high bandwidth of 1.8 GHz, which is essential for processing high-speed signals without significant attenuation or phase distortion.
  • Fast Slew Rate: With a slew rate of 8900 V/µs, this operational amplifier can handle rapid changes in input signals, ensuring accurate reproduction of fast transients and high-frequency components.
  • Low Distortion: The device boasts a low harmonic distortion, which is critical for maintaining signal fidelity, especially in high-fidelity audio applications and precision instrumentation.
  • Single Supply Operation: It can operate from a single 5V supply, simplifying power supply design and making it compatible with a wide range of systems.
  • Robust Output Drive: The OPA875IDGKTG4 is capable of delivering a robust output drive, capable of handling 100 mA of continuous output current, which is beneficial for driving heavy loads.

Applications

The versatile nature of the OPA875IDGKTG4 allows it to be used in various applications that require high speed and accuracy. Some common applications include:

  • Active filters
  • ADC/DAC buffers
  • Professional audio equipment
  • Test and measurement systems
  • High-speed data acquisition

Package and Quality

The OPA875IDGKTG4 is available in a compact 8-pin VSSOP (DGK) package, which is suitable for space-constrained applications. It is also part of Texas Instruments' commitment to high-quality manufacturing processes, ensuring reliability and performance consistency.

Conclusion

For engineers and designers looking for an op-amp that combines high-speed performance with precision and flexibility, the Texas Instruments OPA875IDGKTG4 stands out as an excellent choice. Its capabilities make it a go-to component in the design of advanced signal processing systems.

You May Also Be Interested in

NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2960 $51.0720
17+ $5.9865 $101.7705
26+ $5.7994 $150.7844
36+ $5.6124 $202.0464
47+ $5.4253 $254.9891
62+ $4.8640 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess