Products specifications

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Texas Instruments
Packaging Reel - TR
Type ADC Driver
Applications Data Acquisition
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA862
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-OPA862IDTCT,296-OPA862IDTDKR,296-OPA862IDTTR
Standard Package 250
Win Source Part Number 1316685-OPA862IDT
Ultra Librarian 3D Model Ultra Librarian OPA862IDT CAD Model

Description

Overview of Texas Instruments OPA862IDT

The Texas Instruments OPA862IDT is a high-performance, wideband, voltage-feedback operational amplifier designed to address a wide range of applications. This device is part of TI's extensive op-amp portfolio and stands out for its speed and precision, making it an ideal choice for high-speed signal conditioning, data acquisition systems, and communication equipment.

Key Features

  • Wideband Performance: The OPA862IDT offers a high bandwidth of 4.5 GHz, ensuring excellent performance in high-frequency applications.
  • Low Distortion: With a low harmonic distortion across the frequency spectrum, this op-amp is suitable for high-fidelity audio and video processing tasks.
  • Fast Slew Rate: A slew rate of 14 V/µs allows the OPA862IDT to handle rapid changes in input signals without significant distortion, which is crucial for applications requiring quick response times.
  • Single-Supply Operation: The device operates on a single supply voltage ranging from 4.5V to 5.5V, simplifying power management in systems where dual supplies are impractical.
  • Differential Gain and Phase: The op-amp boasts excellent differential gain and phase performance, which is essential for maintaining signal integrity in applications such as video processing.

Applications

  • Test and Measurement Equipment: The OPA862IDT's precision and speed make it well-suited for oscilloscopes, analyzers, and other high-speed instrumentation.
  • Professional Audio Equipment: Its low distortion characteristics are ideal for studio mixers, audio interfaces, and high-end audio signal processing.
  • Communications: The device can be used in RF/IF circuits and for signal conditioning in high-speed communication links.
  • Active Filters: With its wide bandwidth, the OPA862IDT is capable of implementing active filters for noise reduction and signal conditioning.

Packaging and Reliability

The OPA862IDT comes in a compact, surface-mountable 6-pin SOT-23 package, which is suitable for space-constrained applications. Texas Instruments ensures high reliability and performance consistency, making this operational amplifier a reliable component for both industrial and commercial use.

For engineers and designers looking for an op-amp that delivers high speed, low distortion, and wide bandwidth, the Texas Instruments OPA862IDT is an excellent choice that balances performance with practicality.

You May Also Be Interested in

Maxim Integrated
Ultrasound Front End Medical 56-Pin TQFN EP Tube / IC FRONT-END ULTRASOUND 56TQFN
Need more? Email Us
ECAD model for MAX2077CTN+T
Anadigics, Inc
Need more? Email Us
ECAD model for AWU6608R
Maxim Integrated
SP Amp Limiting Amp Single 20-Pin QFN EP T/R
Need more? Email Us
ECAD model for MAX3272AEGP-T
Analog Devices Inc.
Ultralow Noise VGAs with Preamplifier and Programmable RIN
Lowest to $14.4733
ECAD model for AD8331ARQZ
Analog Devices Inc.
IC VGA GP SGL-ENDED 16-LFCSP
Lowest to $17.8196
ECAD model for AD8336ACPZ-WP
Maxim Integrated
IC OP AMP SS LP 8-SOIC
Need more? Email Us
ECAD model for MAX951ESA+T
Linear Technology
SP Amp DIFF AMP Single 3.5V 16-Pin QFN EP T/R / IC ADC DRIVER DIFF 16-QFN
Lowest to $72.7273
ECAD model for LTC6400CUD-20#TRPBF
Analog Devices Inc.
IC DIFF ADC DRIVER 18BIT 8-LFCSP
Lowest to $11.9697
ECAD model for ADA4941-1YCPZ-R2
Maxim Integrated
SP Amp Limiting Amp Single 10-Pin uMAX Tube / IC AMP LIMITING SFP 10-UMAX
Lowest to $1.3219
ECAD model for MAX3747BEUB+

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0344 $54.3096
21+ $4.9513 $103.9773
32+ $4.7966 $153.4912
44+ $4.6419 $204.2436
56+ $4.4871 $251.2776
75+ $4.0230 $301.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention