EN
  • EN
  • DE

OPA860ID

Part No OPA860ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP TRANSCOND 470MHZ 8SOIC / SP Amp Transconductance Amplifier Single ±6.5V 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Transconductance
Number of Circuits 1
SR - Slew Rate 3500 V/μs
GBP - Gain Bandwidth Product 470MHz
Current - Input Bias 1μA
Voltage - Input Offset 3mV
Operating Supply Current 11.2mA
Output Current per Channel 15mA
Dual Supply Voltage (±) ±2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 791037-OPA860ID
Popularity Medium
Supply and Demand Status Limited
Family Name OPA860
Introduction Date November 11, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA860ID CAD Model

Description

Product Overview: Texas Instruments OPA860ID

The OPA860ID from Texas Instruments represents a breakthrough in integrated circuit technology, providing users with an advanced operational amplifier (op-amp) that is tailored for a wide array of applications. This versatile component is engineered to deliver high performance in signal conditioning, active filtering, and buffering tasks, making it ideal for both industrial and consumer electronics.

Key Features

  • Wide Bandwidth: The OPA860ID offers a broad frequency response, ensuring that it can handle a wide range of signals without distortion or loss of fidelity.
  • High Slew Rate: With a fast slew rate, this op-amp is capable of responding quickly to changes in the input signal, making it suitable for high-speed applications.
  • Low Noise: The design of the OPA860ID minimizes electrical noise, resulting in a cleaner, more accurate signal output.
  • Dual Supply Operation: This device can be operated from dual power supplies, providing greater flexibility in system design and enhancing overall performance.
  • Robust Output Drive: Capable of driving high levels of current, the OPA860ID can power a wide range of loads without compromising signal integrity.

Applications

The OPA860ID is well-suited for a variety of applications, including:

  • Audio and video processing equipment
  • Test and measurement instruments
  • Data acquisition systems
  • Communication infrastructure
  • Analog-to-digital and digital-to-analog converters

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the OPA860ID is no exception. Manufactured using state-of-the-art processes and subjected to rigorous testing, this op-amp is designed to perform consistently over a wide range of temperatures and operating conditions.

Package and Availability

The OPA860ID is offered in a compact SOIC-8 package, which allows for efficient use of PCB space. It is widely available through Texas Instruments and authorized distributors, ensuring that designers and manufacturers can easily integrate this high-performance op-amp into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2860 $51.0020
17+ $5.9783 $101.6311
26+ $5.7915 $150.5790
36+ $5.6047 $201.7692
47+ $5.4178 $254.6366
62+ $4.8574 $301.1588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess