EN
  • EN
  • DE

AMC1200BDUB

Part No AMC1200BDUB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ISOLATION 1 CIRC 8SOP / Isolation Amplifier 1 Circuit Differential 8-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Amplifier Type Isolation
Number of Circuits 1
Output Type Differential
-3db Bandwidth 100 kHz
Voltage - Input Offset 200 µV
Current - Supply 5.4mA
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 8-SMD, Gull Wing
Supplier Device Package 8-SOP
Base Product Number AMC1200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names TEXTISAMC1200BDUB,2156-AMC1200BDUB,296-34964-5
Standard Package 50
Win Source Part Number 1023917-AMC1200BDUB
Ultra Librarian 3D Model Ultra Librarian AMC1200BDUB CAD Model

Description

Overview of Texas Instruments AMC1200BDUB

The Texas Instruments AMC1200BDUB is a precision isolation amplifier designed for measurement and monitoring in industrial and medical applications. It is a key component for systems that require accurate data acquisition from high-voltage sources while maintaining electrical isolation for safety and equipment protection.

Key Features

  • High Isolation Voltage: The AMC1200BDUB offers a reinforced isolation of 4000 VPEAK, making it suitable for applications that demand a high degree of electrical isolation between the input and output.
  • High Precision: It provides a low nonlinearity of 0.10%, which ensures precise measurements and consistent performance over a wide temperature range.
  • Low Offset Error: The device features a low offset error and low drift over time and temperature, which contributes to its high accuracy in signal processing.
  • High Bandwidth: With a bandwidth of up to 80 kHz, the AMC1200BDUB can handle high-speed signals, making it suitable for a variety of dynamic measurement scenarios.
  • Robust Design: The device is designed to operate reliably in harsh industrial environments, with an operating temperature range of -40°C to +125°C.

Applications

The AMC1200BDUB isolation amplifier is commonly used in a variety of applications, including:

  • Motor control systems
  • Renewable energy inverters
  • Power supplies
  • Industrial process controls
  • Medical equipment

Package and Integration

The AMC1200BDUB comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. It can be easily integrated into PCB designs and is compatible with standard surface-mount technology (SMT) processes. The device also features fail-safe high impedance on the output, which ensures that the output goes to a high impedance state if the input signal or power supply is disrupted, providing an additional layer of system safety.

Conclusion

With its high accuracy, robust isolation, and ease of integration, the Texas Instruments AMC1200BDUB isolation amplifier is a top choice for engineers and designers working on advanced electrical measurement systems. Its reliability and performance make it a versatile component for any project requiring precise isolation and data integrity.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0660 $51.6500
59+ $1.6952 $100.0168
92+ $1.6423 $151.0916
126+ $1.5893 $200.2518
163+ $1.5363 $250.4169
218+ $1.3774 $300.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess