EN
  • EN
  • DE

OPA857TD2

Part No OPA857TD2
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP TRANSIMP DIE / Op Amp Single Ultra Low Noise Amplifier 3.6V 15-Pin Bare Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 220 V/μs
-3db Bandwidth 130MHz
Current - Input Bias 1μA
Operating Supply Current 23.4mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.6 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 791036-OPA857TD2
Popularity Medium
Supply and Demand Status Limited
Family Name OPA857-DIE
Introduction Date September 08, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA857TD2 CAD Model

Description

The OPA857TD2 is a cutting-edge operational amplifier from Texas Instruments designed to meet the stringent requirements of high-speed photodiode applications. This device is an excellent choice for designers looking to achieve ultralow-noise performance and wide bandwidth in their systems.

Key Features

  • High Bandwidth: With an impressive bandwidth of 8 GHz, the OPA857TD2 is capable of accommodating high-frequency signals, making it ideal for optical networking and test and measurement applications.
  • Ultralow Noise: The FET-input stage of the OPA857TD2 ensures that the operational amplifier exhibits exceptionally low noise figures, which is critical for applications requiring high signal integrity.
  • Transimpedance Gain: The device is optimized for transimpedance amplifier (TIA) configurations, which is essential for converting current signals from photodiodes to a voltage output with minimal distortion.
  • High Linearity: The OPA857TD2 offers excellent linearity, which is necessary for maintaining signal fidelity in applications such as fiber-optic communication systems.
  • Wide Supply Range: It operates on a wide supply range, accommodating various design specifications and ensuring flexibility in system power design.

Applications

The OPA857TD2 is particularly well-suited for applications that require high-speed data acquisition and precise signal amplification, including:

  • Optical networking (SONET/SDH, Ethernet)
  • Test and measurement equipment
  • LIDAR systems
  • High-speed photodiode transimpedance amplifiers

Product Specifications

The OPA857TD2 comes in a compact die-size ball grid array (DSBGA) package, allowing for efficient space utilization in dense circuit designs. Its robust construction ensures reliable performance even under challenging environmental conditions. For detailed technical specifications, designers and engineers are encouraged to consult the comprehensive datasheet provided by Texas Instruments.

With its combination of ultralow noise, high bandwidth, and exceptional linearity, the OPA857TD2 from Texas Instruments stands out as a premier solution for advanced electronic systems requiring the utmost in operational amplifier performance.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.9602 $53.9602
3+ $44.2751 $132.8253
4+ $42.8915 $171.5660
5+ $41.5079 $207.5395
7+ $40.1243 $280.8701
9+ $35.9735 $323.7615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess