EN
  • EN
  • DE

PPC440GX-3CF667C

Part No PPC440GX-3CF667C
Manufacturer AMCC
Catalog OEM Parts (O - R)
Description MPU 440GX RISC 32-Bit 0.13um 667MHz 3.3V 552-Pin CBGA Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Core Architecture PowerPC
Data Bus Width 32 b
Max Frequency 667 MHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 552
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1005636-PPC440GX-3CF667C
Categories OEM Parts(O-R)
Manufacturer AMCC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PPC440GX-3CF667C CAD Model

Description

The PPC440GX-3CF667C is a PowerPC 440GX embedded processor from AMCC (Applied Micro Circuits Corporation). This processor is designed for high-performance embedded applications requiring significant processing power and connectivity. It integrates a PowerPC 440 core with various peripherals and interfaces, making it suitable for networking, storage, and industrial control systems.

Applications

  • Networking equipment, such as routers, switches, and firewalls
  • Storage controllers for RAID systems and network-attached storage (NAS) devices
  • Industrial control systems requiring real-time processing
  • Embedded computing platforms for aerospace and defense applications
  • Telecommunications infrastructure equipment

Features

  • PowerPC 440GX core with speeds up to 667 MHz
  • Integrated DDR memory controller supporting up to 4GB of DDR SDRAM
  • Multiple Gigabit Ethernet ports for high-speed networking
  • PCI/PCI-X interface for connecting peripherals
  • Serial RapidIO interface for inter-processor communication
  • On-chip security features, including encryption and authentication accelerators
  • DMA controllers for efficient data transfer
  • Timers, interrupt controllers, and other peripheral functions

Benefits

  • High performance for demanding embedded applications
  • Integrated peripherals reduce system cost and complexity
  • Flexible memory options to suit different application requirements
  • Robust security features for secure communication and data storage
  • Low power consumption for energy-efficient designs
  • Enhanced reliability and stability
  • Extended temperature range options available for industrial environments

Additional Details

The PPC440GX-3CF667C typically operates at a voltage of 1.2V. It is available in a BGA (Ball Grid Array) package. The processor's architecture supports various operating systems, including Linux, VxWorks, and QNX. Detailed specifications, including power consumption, thermal characteristics, and pinout diagrams, are available in the AMCC product datasheet. This processor provides a balance of performance, features, and power efficiency, making it a suitable choice for a wide range of embedded applications. Its integrated peripherals and connectivity options simplify system design and reduce the overall bill of materials. The robust security features and reliability make it suitable for critical infrastructure and industrial control systems.

You May Also Be Interested in

Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Intel
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $287.1001 $287.1001
2+ $257.4001 $514.8002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 397 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess