EN
  • EN
  • DE

UCC28C42DGK

Part No UCC28C42DGK
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CTRLR PWM UVLO 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Forward
Voltage - Start Up 14.5V
Supply Voltage - Operating 9 V to 18 V
Duty Cycle 96%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 8-VSSOP
Mounting Surface Mount
Win Source Part Number 056150-UCC28C42DGK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28C42DGK CAD Model

Description

The UCC28C42DGK by Texas Instruments is a robust and versatile PWM (Pulse Width Modulation) controller integrated circuit designed for a wide range of power supply applications. This component is part of the UCC28C4x series, which is known for its reliability and efficiency in controlling power conversion processes.

Key Features

  • Operating Range: The UCC28C42DGK operates with a supply voltage range from 8V to 35V, which makes it suitable for various applications, including offline power converters.
  • Frequency Range: It features a programmable switching frequency that can range from 100 kHz to 500 kHz, allowing designers to optimize their power supply design for efficiency or for the size of the power components.
  • Current Mode Control: The device implements current mode control which provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Low Startup and Operating Current: The UCC28C42DGK boasts a low startup current of typically 0.5 µA and an operating current of 2.5 mA, contributing to the overall efficiency of the power supply.
  • Trimmed Oscillator Discharge Current: This ensures precise duty cycle clamping which can be critical in many applications to prevent transformer saturation or to achieve a specific power regulation.

Applications

The UCC28C42DGK is well-suited for a variety of applications, including:

  • Switched mode power supplies (SMPS)
  • DC-DC converters
  • Power inverters
  • Battery chargers
  • LED drivers

Package and Availability

The Texas Instruments UCC28C42DGK is offered in an 8-pin MSOP (Mini Small Outline Package) that is designed for compact PCB layouts. The small footprint of this package allows for high-density power supply designs without sacrificing performance or reliability.

For detailed specifications, application notes, and support documentation, interested customers are encouraged to visit the Texas Instruments website or contact their sales and support team. The UCC28C42DGK is available through various distributors, and bulk pricing may be available for large volume orders.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8754 $52.5240
140+ $0.7183 $100.5620
220+ $0.6959 $153.0980
300+ $0.6734 $202.0200
385+ $0.6510 $250.6350
515+ $0.5836 $300.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess