Introducing the BZX84J-C2V7 Voltage Regulator Diode from NXP Semiconductors
Meet the precision-engineered BZX84J-C2V7, a robust and reliable voltage regulator diode designed by the renowned NXP Semiconductors. This Zener diode is a crucial component for a broad range of electronic applications, providing a stable and precise voltage reference. With its small package and high performance, it is an ideal choice for space-constrained applications that require accurate voltage regulation.
Key Features
- Voltage Regulation: The BZX84J-C2V7 offers a nominal Zener voltage of 2.7V, which is maintained with minimal fluctuations, ensuring consistent performance across various conditions.
- Power Dissipation: This device is capable of dissipating up to 550mW of power, making it suitable for moderate power applications.
- Package: Encased in a small SOD-323 (SC-76) surface-mount package, the BZX84J-C2V7 is designed for optimal space-saving on printed circuit boards (PCBs).
- Operating Temperature Range: It can function effectively within a wide operating temperature range from -55°C to +150°C, catering to demanding environmental conditions.
- Tolerance: The Zener voltage tolerance is specified at ±5%, offering precise voltage regulation for your electronic circuits.
Applications
The BZX84J-C2V7 is versatile and can be used in a multitude of electronic circuits. Some common applications include:
- Voltage reference in power supplies
- Surge protection in consumer electronics
- Voltage stabilization for sensitive electronics
- Regulation tasks in automotive electronics
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components. The BZX84J-C2V7 is produced with stringent quality control processes, ensuring both reliability and durability for long-term usage. Whether you're designing consumer electronics, automotive systems, or industrial equipment, you can trust the BZX84J-C2V7 to provide the voltage regulation your application requires.
Choose the BZX84J-C2V7 for your next project and experience the reliability and precision that NXP Semiconductors provides. Its compact form factor, combined with its efficient performance, makes it an excellent choice for designers looking to optimize their electronic solutions.