EN
  • EN
  • DE

OPA843ID

Part No OPA843ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Voltage Feedback Amplifier Circuit - 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name OPA843
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-14177-5-NDR, 296-14177-5-NDR, -296-14177-5, -296-14177-5-ND, -OPA843IDG4-NDR, -OPA843IDG4, 296-14177-5, -OPA843ID-NDR
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888175-OPA843ID
Ultra Librarian 3D Model Ultra Librarian OPA843ID CAD Model

Description

The OPA843ID is a high-speed, voltage-feedback operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This operational amplifier is known for its wide bandwidth and fast slew rate, making it an ideal choice for a variety of applications requiring high-speed signal processing.

Key Features

  • Wide Bandwidth: The OPA843ID offers a wide bandwidth of 200 MHz, which is beneficial for high-frequency signal amplification and ensures minimal signal degradation.
  • Fast Slew Rate: With a slew rate of 800 V/µs, this op-amp can handle rapid changes in input signals, making it suitable for high-speed data acquisition and video processing applications.
  • Low Distortion: The device is designed to have low harmonic distortion, which is critical for audio amplification and precision measurement systems.
  • Single-Supply Operation: It can operate from a single +5V supply, simplifying power supply design and making it compatible with a wide range of applications.
  • Output Short-Circuit Protection: The OPA843ID includes output short-circuit protection, enhancing its reliability and robustness in complex circuits.

Applications

The OPA843ID is versatile and can be used in various high-performance systems, including:

  • Telecommunications
  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Video and Imaging Systems
  • Active Filters
  • ADC/DAC Buffering

Product Specifications

The OPA843ID comes in an 8-pin SOIC package and operates over a temperature range of -40°C to +85°C. It is RoHS compliant and supports lead-free soldering, reflecting Texas Instruments' commitment to environmental sustainability.

Conclusion

With its exceptional speed and performance characteristics, the Texas Instruments OPA843ID operational amplifier is a reliable choice for professionals looking to enhance their high-speed signal processing capabilities. Whether it's for audio fidelity, video clarity, or precise measurement, the OPA843ID stands out as a high-quality component in any electronic system.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6024 $50.4216
22+ $4.5969 $101.1318
34+ $4.4532 $151.4088
47+ $4.3096 $202.5512
61+ $4.1659 $254.1199
81+ $3.7350 $302.5350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,750 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess