EN
  • EN
  • DE

U4056B

Part No U4056B
Manufacturer Vishay
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1179544-U4056B
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U4056B CAD Model

Description

The U4056B is an integrated circuit manufactured by Vishay, designed primarily for use in automotive applications, specifically as a windshield wiper controller. It provides comprehensive control and timing functions required for operating windshield wiper systems efficiently and reliably.

Applications

  • Automotive Windshield Wiper Systems: Specifically designed for controlling the operation of windshield wipers in cars and trucks.
  • Automotive Rear Window Wiper Systems: Can also be used to control rear window wiper systems.
  • Rain Sensors: Integrates with rain sensor systems to automatically adjust wiper speed based on rainfall intensity.
  • Headlight Washer Systems: Can be configured to control headlight washer systems as part of integrated vehicle control.
  • Agricultural Vehicle Wipers: Used in agricultural vehicles such as tractors and harvesters to control windshield wipers.

Features

  • Interval Wiper Control: Provides adjustable interval settings for intermittent wiper operation.
  • Low and High-Speed Modes: Supports multiple wiper speed settings (low and high) for different weather conditions.
  • Wash-Wipe Function: Integrates a wash-wipe function that activates the windshield washer and then the wipers for a set duration.
  • Automatic Park Function: Automatically parks the wipers at the end of each cycle.
  • Overload Protection: Includes overload protection to prevent damage to the wiper motor and the IC itself.
  • Low Quiescent Current: Designed for low power consumption to minimize battery drain.

Benefits

  • Enhanced Safety: Ensures clear visibility in various weather conditions, improving driving safety.
  • Convenient Operation: Provides multiple control options for user convenience.
  • Extended Wiper Motor Life: Overload protection prevents damage to the wiper motor, prolonging its lifespan.
  • Reduced Battery Drain: Low quiescent current minimizes battery consumption, which is critical in automotive applications.
  • Reliable Performance: Designed for robust performance in the harsh automotive environment.

Additional Details

The U4056B is designed to operate within a wide voltage range typical of automotive electrical systems (e.g., 12V or 24V). It provides precise timing and control signals for the wiper motor and washer pump. It is available in through-hole and surface-mount packages to suit different PCB design requirements. This IC is a crucial component in automotive wiper systems, providing the necessary control and protection features for reliable operation.

You May Also Be Interested in

NEC
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xicor Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Zarlink
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess