Product Overview: Texas Instruments OPA735AIDRG4
The OPA735AIDRG4 is a high-performance, precision operational amplifier from Texas Instruments, designed to cater to a wide array of applications that require high accuracy and stability. This op-amp is a part of Texas Instruments' renowned portfolio of analog integrated circuits, which are well-known for their reliability and performance.
With its single supply voltage operation ranging from 2.7V to 5.5V, the OPA735AIDRG4 is an ideal choice for battery-powered and portable devices. It also boasts a low input bias current and low noise, making it suitable for high-impedance sensor amplification and precise data acquisition systems.
The OPA735AIDRG4 features a rail-to-rail output swing, which maximizes the dynamic range in applications such as audio processing and actuator control. Additionally, it has a high gain bandwidth product of 10MHz and a slew rate of 6V/µs, ensuring that the amplifier can handle a broad spectrum of frequencies without sacrificing speed or performance.
This operational amplifier comes in a compact VSSOP-8 package, which is beneficial for space-constrained designs. Its extended temperature range of -40°C to +125°C makes the OPA735AIDRG4 a versatile component that can operate reliably in a variety of environmental conditions.
Texas Instruments provides extensive support for the OPA735AIDRG4, including detailed datasheets, application notes, and design resources, which can assist engineers in integrating this op-amp into their designs with ease. Whether it's for precision instrumentation, active filtering, or any other application requiring a high-quality operational amplifier, the OPA735AIDRG4 is an excellent choice that combines performance, versatility, and Texas Instruments' trusted engineering.
Key Features:
- Single Supply Voltage: 2.7V to 5.5V
- Rail-to-Rail Output Swing
- Low Input Bias Current
- Low Noise Performance
- High Gain Bandwidth Product: 10MHz
- Slew Rate: 6V/µs
- Compact VSSOP-8 Package
- Extended Temperature Range: -40°C to +125°C