EN
  • EN
  • DE

THS3201DGN

Part No THS3201DGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1.8GHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Not For New Designs
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 9800 V/μs
-3db Bandwidth 1.8GHz
Current - Input Bias 14μA
Voltage - Input Offset 700μV
Operating Supply Current 14mA
Channel Output Current 115mA
Supply Voltage - Operating 6.6 V to 15 V, ±3.3 V to 7.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 1106944-THS3201DGN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS3201DGN CAD Model

Description

The THS3201DGN from Texas Instruments is a high-performance current feedback operational amplifier designed to address a wide range of applications requiring high-speed signal processing. This amplifier is part of TI's extensive range of analog ICs, known for their reliability and performance.

Key Features

  • High Bandwidth: The THS3201DGN offers a remarkable bandwidth of 1.8 GHz, making it suitable for high-speed data acquisition systems, video processing, and other applications that demand rapid signal handling.
  • Fast Slew Rate: With a slew rate of 9000 V/µs, this amplifier ensures minimal distortion in fast-switching applications, contributing to clearer signal representation and better overall performance.
  • Low Distortion: The device boasts a low harmonic distortion, which is critical for maintaining signal fidelity in high-frequency applications such as RF/IF signal chains.
  • Single Supply Voltage: It operates on a single supply voltage ranging from 5 V to 12 V, providing flexibility in various circuit designs and simplifying power management.

Applications

The THS3201DGN is ideally suited for applications that require high-speed and high-performance signal amplification, such as:

  • Telecommunications
  • Professional Video Equipment
  • Test and Measurement Systems
  • High-speed Data Acquisition
  • Medical Imaging Systems
  • RF/IF Signal Processing

Package and Quality

The THS3201DGN comes in an 8-pin MSOP PowerPAD package that is optimized for thermal performance, ensuring the device operates efficiently even under high-load conditions. Texas Instruments' commitment to quality means that this amplifier is designed and manufactured to meet the highest standards, ensuring reliability and performance in even the most demanding applications.

Ordering Information

To order the THS3201DGN or to obtain more information, including pricing and availability, visit the Texas Instruments website or contact an authorized TI distributor. With Texas Instruments' extensive support and resources, you can integrate the THS3201DGN into your design with confidence.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess