Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Applications Buffer
-3db Bandwidth 1.4GHz
Slew Rate 2500V/μs
Supply Current 13mA
Current - Output / Channel 120mA
Supply Voltage , Single/Dual (±) 5V ~ 12V, ±2.5V ~ 6V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number OPA693
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Win Source Part Number 715674-OPA693IDRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA693IDRG4 CAD Model

Description

Product Overview: OPA693IDRG4

The OPA693IDRG4 is a high-performance, wideband, voltage-feedback operational amplifier designed by Texas Instruments. This op-amp is well-suited for a variety of applications, including video processing, communication systems, and active filters. Its design focuses on providing high-speed operation with a bandwidth of 430 MHz at a gain of +2, making it an excellent choice for applications that require fast and accurate signal processing.

Key Features

  • High Speed: The OPA693IDRG4 offers a slew rate of 430 V/µs, ensuring rapid response times in fast-changing signal environments.
  • Wide Bandwidth: With a -3dB bandwidth of 430 MHz at a gain of +2, this op-amp can handle high-frequency signals with ease, preserving the integrity of the original signal.
  • Low Distortion: The device exhibits a low harmonic distortion, which is crucial for maintaining signal fidelity in high-performance audio and video applications.
  • Flexible Power Supply: It operates over a wide supply range of ±2.5 V to ±6 V, accommodating various design requirements and simplifying power management.
  • Output Disable Feature: The OPA693IDRG4 includes an output disable function that allows the output stage to be effectively disconnected from the load, providing additional flexibility in multiplexing applications or power-saving modes.

Applications

The OPA693IDRG4's high-speed and low-distortion characteristics make it ideal for a diverse range of applications, including:

  • Video amplifiers and buffers
  • Cable drivers
  • Test and measurement equipment
  • Communication systems
  • Active filters and ADC/DAC buffers

Quality and Reliability

As with all Texas Instruments products, the OPA693IDRG4 is designed to meet high standards of quality and reliability. It is available in a compact SOIC-8 package, which is suitable for space-constrained applications. The device's robust construction ensures stable performance over a wide temperature range, making it a reliable choice for industrial and commercial applications.

In conclusion, the Texas Instruments OPA693IDRG4 operational amplifier is a versatile and powerful component for designers looking to enhance the speed and accuracy of their signal processing circuits without compromising on quality or efficiency.

You May Also Be Interested in

Texas Instruments
Very Wideband, Low Distortion Triple Op Amp | IC OP AMP TRIPLE VIDEO 16SSOP
Lowest to $12.8700
ECAD model for LMH6738MQX
Maxim Integrated
CMOS Video Multiplexer/Amplifier | IC MUX/VIDEOAMP 4CH 50MHZ 14SOIC
Lowest to $4.5500
ECAD model for MAX454CSD
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
ECAD model for HA5023IB96
Texas Instruments
Dual Wideband Video Op Amp | IC OP AMP VID DUAL 8-SOIC
Lowest to $2.3817
ECAD model for LMH6715MAX
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
ECAD model for HA5024IPZ
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $3.2356
ECAD model for HA9P5020-5Z
Texas Instruments
3-Channel Low Power Video Buffer with I2C Control, Selectable Filters, External Gain Control, 2:1 Input MUX, and Selectable Input Modes | IC BUFFER VIDEO 3CH 20-TSSOP
Lowest to $7.6968
ECAD model for THS7353PW
NXP / Nexperia
IC AMP VGA 16SO / Video Amp 1 Variable Gain (VGA) 16-SO
Need more? Email Us
ECAD model for SA5219D,602
Texas Instruments
TFT-LCD Quad, 16V RRIO High Output Current Operational Amplifier | IC OPAMP TFT-LCD QD 16V 14-TSSOP
Lowest to $9.7067
ECAD model for LM6588MTX

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention