EN
  • EN
  • DE

ADA4432-1WBCPZ-R7

Part No ADA4432-1WBCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description SD Video Filter Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Automotive Systems
Output Type Single-Ended
Number of Circuits 1
-3db Bandwidth 10.5MHz
Operating Supply Current 7.6mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.6 V ~ 3.6 V
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 1139427-ADA4432-1WBCPZ-R7
Manufacturer Homepage www.analog.com
Family Name ADA4432-1
Introduction Date May 16, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4432-1WBCPZ-R7 CAD Model

Description

Analog Devices ADA4432-1WBCPZ-R7: High-Quality SD Video Filter Amplifier

The ADA4432-1WBCPZ-R7 is a high-performance, single-channel, integrated filter amplifier designed by Analog Devices Inc. to provide a complete solution for standard-definition (SD) video applications. This compact, low-power device is perfect for a wide range of video processing equipment, including set-top boxes, digital video recorders, and DVD players.

Key Features

  • Integrated Filter: The ADA4432-1WBCPZ-R7 features a 2-pole low-pass filter with a cutoff frequency optimized for SD video signals, ensuring clear and crisp video quality by reducing noise and preserving signal integrity.
  • Low Power Consumption: With its focus on power efficiency, this device consumes a mere 3.3 mA of supply current, making it an ideal choice for battery-powered or energy-conscious applications.
  • Flexible Power Supply: The amplifier operates over a wide supply voltage range from 3.3V to 5V, providing design flexibility and compatibility with a variety of system architectures.
  • High Output Drive Capability: Capable of driving a 2V p-p composite video signal into a 150Ω double-terminated coaxial cable, the ADA4432-1WBCPZ-R7 ensures robust signal transmission over long distances.
  • Rail-to-Rail Output: The rail-to-rail output stage provides increased dynamic range, making full use of the power supply range.

Easy Integration and Reliability

The ADA4432-1WBCPZ-R7 comes in a compact 8-lead LFCSP package, which not only saves board space but also simplifies the design process by reducing the number of external components required. The device's surface-mount package allows for efficient assembly in automated production environments, contributing to reduced manufacturing costs and time-to-market.

Quality and Support

As a product of Analog Devices Inc., a leader in high-performance semiconductors, the ADA4432-1WBCPZ-R7 is backed by rigorous testing and quality assurance processes. Technical support and comprehensive documentation are readily available, providing designers with the resources needed to integrate this amplifier into their systems with confidence.

Whether for consumer electronics or professional video equipment, the ADA4432-1WBCPZ-R7 from Analog Devices Inc. offers a blend of performance, integration, and reliability that is hard to match in the realm of SD video processing.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Texas Instruments
Need more? Email Us
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1617 $52.2765
95+ $1.0882 $103.3790
145+ $1.0515 $152.4675
205+ $0.9779 $200.4695
270+ $0.9412 $254.1240
335+ $0.9044 $302.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,220 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess