EN
  • EN
  • DE

OPA656UB/2K5G4

Part No OPA656UB/2K5G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wideband, Unity Gain Stable FET-Input Operational Amplifier 8-SOIC -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Gain Bandwidth Product 500 MHz
Input Bias Current 20 pA
Lead Free Contains Lead
Max I/O Voltage 600 µV
Max Supply Voltage 12 V
Min Supply Voltage 10 V
Number of Channels 1
Number of Pins 8
RoHS Non-Compliant
Settling Time 16 ns
Slew Rate 290 V/µs
Win Source Part Number 970985-OPA656UB/2K5G4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA656UB/2K5G4 CAD Model

Description

The OPA656UB/2K5G4 is a high-performance operational amplifier from Texas Instruments, designed to cater to a wide array of applications that require high bandwidth and fast slew rates. This precision op-amp is part of the highly esteemed Texas Instruments portfolio, renowned for its reliability and cutting-edge technology.

Key Features:

  • Wide Bandwidth: The OPA656UB/2K5G4 boasts a wide bandwidth of 230 MHz, which is ideal for high-speed signal processing applications. This feature ensures minimal signal distortion and preserves the integrity of the signal throughout the amplification process.
  • Fast Slew Rate: With a slew rate of 400 V/µs, this operational amplifier can handle rapid changes in input signals, making it suitable for applications that require quick response times, such as video processing or communication systems.
  • Low Noise Performance: The device exhibits a low noise density of 5.6 nV/√Hz at 1 kHz, ensuring a clean and precise output signal, which is critical for high-fidelity audio applications and sensitive measurement equipment.
  • High Output Drive: Capable of delivering a high output drive, the OPA656UB/2K5G4 can drive heavy loads while maintaining signal quality, making it versatile for both consumer and industrial products.
  • Single-Supply Operation: This operational amplifier can operate from a single supply voltage ranging from 5V to 12V, simplifying power supply design and offering flexibility in various circuit configurations.

Applications:

  • High-speed data acquisition systems
  • Professional video electronics
  • Optical networking
  • Test and measurement equipment
  • Medical imaging devices

The OPA656UB/2K5G4 comes in a compact SOT-23-5 package, which is suitable for space-constrained applications while still providing excellent thermal performance. Its combination of high-speed, precision, and low power consumption makes it an excellent choice for designers looking for an op-amp that can deliver top-notch performance without compromising on efficiency.

With its robust design and advanced specifications, the OPA656UB/2K5G4 from Texas Instruments stands out as a premium solution for applications demanding high-speed and precision signal amplification.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6586 $66.6344
8+ $13.6686 $109.3488
12+ $13.2415 $158.8980
16+ $12.8144 $205.0304
21+ $12.3872 $260.1312
28+ $11.1058 $310.9624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess