EN
  • EN
  • DE

SNJ54S260J

Part No SNJ54S260J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54S260 DUAL 5-INPUT POSITIVE-NOR / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54S260
Standard Package 24 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336305-SNJ54S260J
Ultra Librarian 3D Model Ultra Librarian SNJ54S260J CAD Model

Description

The SNJ54S260J is a high-performance integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular component is a part of the 54S series, known for its robustness and reliability in a wide range of electronic applications.

Key Features

  • Dual 5-Input NOR Gate: The SNJ54S260J consists of two independent 5-input NOR gates, providing versatile logic functions in a single package.
  • Military Specifications: As indicated by the "54" in its name, this device meets military specifications, offering enhanced performance in extreme conditions.
  • Advanced Technology: Manufactured with Texas Instruments' Schottky technology, this component ensures fast switching speeds and low power consumption.
  • Durable Packaging: The "J" in the product name signifies a ceramic dip, which provides superior protection against environmental factors and mechanical stress.
  • Wide Operating Temperature Range: The SNJ54S260J is designed to operate over a wide temperature range, making it suitable for military and aerospace applications.

Applications

The versatility and durability of the SNJ54S260J make it ideal for use in a variety of high-demand applications, including:

  • Defense and Aerospace Systems
  • Communication Infrastructure
  • Industrial Control Systems
  • Complex Logic Circuits
  • High-Speed Data Processing Equipment

Technical Specifications

Parameter Value
Logic Type 5-Input NOR Gate
Number of Gates 2
Operating Temperature -55°C to +125°C
Package / Case Ceramic Dip
Mounting Type Through Hole

With its combination of advanced technology, rugged packaging, and compliance with stringent military standards, the SNJ54S260J is a reliable choice for critical and high-performance applications that require the utmost in logic circuitry. Texas Instruments' commitment to quality ensures that this product will deliver consistent performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5003 $67.5009
6+ $18.4618 $110.7708
9+ $17.8848 $160.9632
12+ $17.3079 $207.6948
15+ $16.7310 $250.9650
20+ $15.0002 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess