EN
  • EN
  • DE

OPA656N/250G4

Part No OPA656N/250G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wideband, Unity-Gain Stable, FET-Input Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 295 V/μs
GBP - Gain Bandwidth Product 230MHz
-3db Bandwidth 500MHz
Current - Input Bias 2pA
Voltage - Input Offset 250μV
Operating Supply Current 14mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 8 V ~ 12 V, ±4 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1233901-OPA656N/250G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA656
Introduction Date January 23, 2006
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA656N/250G4 CAD Model

Description

Product Overview: OPA656N/250G4

The OPA656N/250G4 is a high-performance, wideband operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This op-amp is known for its exceptional speed and precision, making it an ideal choice for a wide range of applications, including test equipment, imaging systems, and communication devices.

Key Features

  • High Bandwidth: The OPA656N/250G4 boasts a wide bandwidth of 230 MHz at a gain of +2, which is crucial for applications that require fast signal acquisition and processing.
  • Low Noise: With a low voltage noise density of 5.6 nV/√Hz, this operational amplifier ensures a clean and accurate signal amplification, minimizing the impact of noise on system performance.
  • High Output Current: It is capable of delivering a high output current of ±65 mA, which allows it to drive a wide range of loads effectively.
  • High Open-Loop Gain: The device features a high open-loop gain, which contributes to better accuracy and linearity in amplification tasks.
  • Flexible Power Supply: The OPA656N/250G4 operates over a wide supply range of ±2.5V to ±6V, accommodating various power requirements for different systems.

Applications

The versatility of the OPA656N/250G4 makes it suitable for a variety of high-speed applications, including:

  • Photodiode amplifiers
  • Optical networking and fiber optic receivers
  • ADC/DAC buffer amplifiers
  • Video and high-speed signal processing
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The OPA656N/250G4 is no exception, as it is designed to meet strict industry standards for reliability and performance. It is available in a compact 8-pin SOT-23 package, which is suitable for space-constrained applications while providing robustness and durability.

With its combination of speed, precision, and versatility, the OPA656N/250G4 from Texas Instruments stands out as a superior choice for designers looking to enhance the performance of their high-speed analog systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6233 $62.4932
8+ $12.8192 $102.5536
13+ $12.4186 $161.4418
17+ $12.0180 $204.3060
22+ $11.6174 $255.5828
29+ $10.4156 $302.0524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess