EN
  • EN
  • DE

OPA455IDDAR

Part No OPA455IDDAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRC 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000236-OPA455IDDAR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)- Linear Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) \Cut Tape (CT)
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Base Product Number OPA455
Product Status Active
Ultra Librarian 3D Model Ultra Librarian OPA455IDDAR CAD Model

Description

Overview of Texas Instruments OPA455IDDAR

The Texas Instruments OPA455IDDAR is a high-voltage, high-current operational amplifier designed to handle a wide range of applications requiring a robust output drive and high power. This operational amplifier is capable of delivering an impressive output current of up to ±50 mA and can operate at supply voltages up to ±40V, making it an ideal choice for driving power transducers, actuators, and other high-power devices.

Key Features

  • High Output Drive: The OPA455IDDAR can deliver a substantial continuous output current of ±50 mA, which is ideal for driving heavy loads.
  • Wide Supply Range: With an operational voltage range of ±4.5V to ±40V, this op-amp provides flexibility for various power supply configurations.
  • Robust Thermal Performance: The device is encapsulated in an 8-pin SOIC package with a PowerPAD™, which enhances thermal dissipation, ensuring reliable operation under high-power conditions.
  • Protection Features: It includes built-in thermal shutdown and output current limiting, which protect the device from damage due to overheating and overcurrent conditions.
  • High Slew Rate: The OPA455IDDAR boasts a high slew rate of 15 V/µs, enabling it to handle rapid changes in input signals without distortion.

Applications

The versatile nature of the OPA455IDDAR makes it suitable for a wide array of applications:

  • Industrial control systems
  • Valve and actuator drives
  • Power transducers
  • Audio amplifiers
  • Piezoelectric drivers
  • Test and measurement equipment

Reliability and Performance

The OPA455IDDAR is designed to deliver consistent performance and reliability. Its wide bandwidth, low distortion, and the ability to operate over a wide temperature range from -40°C to +85°C make it an excellent choice for demanding environments. Texas Instruments' commitment to quality ensures that this operational amplifier meets stringent industry standards, providing engineers with a dependable solution for their high-power applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6498 $51.1478
27+ $3.8152 $103.0104
41+ $3.6960 $151.5360
56+ $3.5768 $200.3008
73+ $3.4575 $252.3975
97+ $3.0999 $300.6903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,814 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess