EN
  • EN
  • DE

TL052AID

Part No TL052AID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description ENHANCED-JFET LOW-OFFSET OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type J-FET
Number of Circuits 2
SR - Slew Rate 20.7 V/μs
GBP - Gain Bandwidth Product 3MHz
Current - Input Bias 30pA
Voltage - Input Offset 400μV
Operating Supply Current 4.8mA
Output Current per Channel 80mA
Dual Supply Voltage (±) 10 V ~ 30 V, ±5 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1267826-TL052AID
Manufacturer Homepage www.ti.com
Family Name TL052A
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL052AID CAD Model

Description

The TL052AID is a high-performance, dual operational amplifier designed and manufactured by Texas Instruments. This integrated circuit is part of TI's TL05x series of precision operational amplifiers which are known for their enhanced performance compared to standard operational amplifiers. The TL052AID is particularly well-suited for applications requiring low noise, high speed, and low distortion.

Key Features

  • JFET-Input: The TL052AID features a JFET input stage which ensures low input bias and offset currents. This makes it ideal for high-impedance sensor amplification and precise data acquisition.
  • Wide Bandwidth: With a bandwidth of 4 MHz, this operational amplifier can handle a wide range of frequencies, allowing it to be used in audio processing, telecommunication, and other signal-intensive applications.
  • Low Noise: The device boasts a low noise voltage of 18 nV/√Hz, making it an excellent choice for audio pre-amplification and other applications where signal integrity is paramount.
  • High Slew Rate: A high slew rate of 16 V/μs ensures that the TL052AID can respond quickly to changes in input, which is crucial for fast signal processing applications.
  • Output Short-Circuit Protection: The TL052AID includes protection against output short circuits, which enhances its reliability and robustness in complex electronic systems.

Applications

The versatility of the TL052AID makes it suitable for a wide array of applications, including:

  • Audio Signal Processing
  • Active Filters
  • Fast Data Acquisition Systems
  • Analog-to-Digital Converters (ADCs)
  • Telecommunication Systems
  • Medical Instrumentation

Quality and Reliability

As with all Texas Instruments products, the TL052AID is designed to meet high standards of quality and reliability. It is available in a standard 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and is compatible with a variety of PCB designs.

In summary, the TL052AID from Texas Instruments is a reliable and high-performing dual operational amplifier that excels in a multitude of electronic applications. Its low noise, high speed, and robust design make it a preferred choice for professionals looking for precision and quality in their circuit designs.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3650 $52.0300
52+ $1.9406 $100.9112
80+ $1.8799 $150.3920
110+ $1.8193 $200.1230
143+ $1.7586 $251.4798
191+ $1.5767 $301.1497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,790 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess