EN
  • EN
  • DE

OPA4350UAG4

Part No OPA4350UAG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier™ Series 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 38 MHz
Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 66 dB
Gain Bandwidth Product 38 MHz
Input Bias Current 10 pA
Input Offset Voltage (Vos) 500 µV
Lead Free Yes
Max I/O Voltage 500 µV
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 30 mA
Number of Channels 4
Number of Circuits 4
Number of Elements 4
Number of Pins 14
Operating Supply Current 5.2 mA
Output Current per Channel 40 mA
Packaging Rail/Tube
Power Supply Rejection Ratio (PSRR) 87.96 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 22 V/µs
Voltage Gain 122 dB
Weight 129.387224 mg
Win Source Part Number 1011626-OPA4350UAG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA4350UAG4 CAD Model

Description

The OPA4350UAG4 is a high-performance, quad operational amplifier designed by Texas Instruments for a wide range of applications. This precision op-amp is part of the OPAx350 series and is known for its low noise and high-speed operation, making it an ideal choice for audio processing, test and measurement equipment, and active filtering.

Key Features

  • Wide Bandwidth: The OPA4350UAG4 boasts a bandwidth of 38MHz, providing fast response times suitable for high-speed signal processing.
  • Low Distortion: With a total harmonic distortion plus noise (THD+N) of 0.0006%, the device ensures high-fidelity signal amplification.
  • Rail-to-Rail Output: The rail-to-rail output swing allows for maximum dynamic range, which is especially beneficial when operating with low supply voltages.
  • Single or Dual Supply Operation: It can operate from a single +2.5V to +5.5V supply or dual supplies of ±1.25V to ±2.75V, providing flexibility in various circuit configurations.
  • Low Quiescent Current: The op-amp features a low quiescent current of 1.6mA per channel, making it suitable for battery-powered devices.

Applications

  • Professional Audio Equipment
  • Active Filters and Data Acquisition Systems
  • Photodiode Amplification
  • Test and Measurement Instruments
  • Analog-to-Digital Driver Amplifiers

Package and Quality

The OPA4350UAG4 comes in a compact 14-pin TSSOP (Thin Shrink Small Outline Package), providing a space-saving solution for densely packed PCBs. Texas Instruments ensures high-quality standards, and the product is RoHS compliant, adhering to environmental regulations.

Conclusion

The Texas Instruments OPA4350UAG4 is a versatile and reliable quad operational amplifier that meets the needs of modern electronic applications requiring high precision and efficiency. Its combination of features makes it an excellent choice for designers looking for a high-performance op-amp with low power consumption and flexible supply voltage options.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7337 $53.8696
19+ $5.5251 $104.9769
29+ $5.3525 $155.2225
39+ $5.1798 $202.0122
50+ $5.0072 $250.3600
67+ $4.4892 $300.7764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess