EN
  • EN
  • DE

OPA354AIDDA

Part No OPA354AIDDA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 250MHz, Rail-to-Rail I/O, CMOS OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 150 V/μs
GBP - Gain Bandwidth Product 100MHz
-3db Bandwidth 250MHz
Current - Input Bias 3pA
Voltage - Input Offset 2mV
Operating Supply Current 4.9mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
RoHS State Request Verification
Win Source Part Number 1233666-OPA354AIDDA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA354
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA354AIDDA CAD Model

Description

Product Overview: OPA354AIDDA by Texas Instruments

The OPA354AIDDA, crafted by the renowned Texas Instruments, is a high-performance, CMOS operational amplifier designed for a wide range of applications. This op-amp boasts an impressive bandwidth of 200MHz while maintaining a low power consumption, making it an ideal choice for battery-powered devices and high-speed signal processing applications.

Key Features

  • High-Speed Performance: The OPA354AIDDA offers a 200MHz bandwidth, which provides rapid signal amplification with minimal phase distortion, suitable for video processing, communication systems, and A/D buffer amplifiers.
  • Low Power Consumption: With a quiescent current of just 4.6mA, this op-amp is optimized for low-power applications, ensuring that battery-operated devices can function efficiently without sacrificing performance.
  • Wide Supply Range: Operating from a supply voltage range of 2.5V to 5.5V, the OPA354AIDDA is versatile and can be integrated into various circuits without the need for complex power management.
  • Rail-to-Rail Output: The device features a rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage, making it particularly useful for driving ADCs or other high-resolution devices.
  • Excellent Video Performance: With a 0.1dB gain flatness up to 30MHz, the OPA354AIDDA is well-suited for video applications, ensuring consistent amplification across a wide range of frequencies.

Applications

The OPA354AIDDA is a versatile component that can be used in a variety of applications, including:

  • Portable Video Electronics
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Telecommunications
  • Active Filters
  • High-Speed Data Acquisition

Package and Quality

This operational amplifier is available in an 8-pin SOT-23 package, which is not only space-saving but also ensures easy integration into compact circuit designs. Texas Instruments is known for its commitment to quality, and the OPA354AIDDA is no exception, meeting stringent industry standards for reliability and performance.

In summary, the OPA354AIDDA from Texas Instruments is a robust, high-speed op-amp that provides designers with a powerful tool for enhancing the performance of their electronic products, while maintaining efficiency and precision.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4962 $52.4202
49+ $2.0482 $100.3618
76+ $1.9842 $150.7992
105+ $1.9202 $201.6210
135+ $1.8562 $250.5870
181+ $1.6642 $301.2202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess