EN
  • EN
  • DE

OPA2846IDR

Part No OPA2846IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 2 CIRC 8SOIC / Voltage Feedback Amplifier 2 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel (TR)
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 600V/µs
Gain Bandwidth Product 1.65 GHz
Current - Input Bias 10 µA
Voltage - Input Offset 150 µV
Current - Supply 25.2mA
Current - Output / Channel 80 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA2846
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names OPA2846IDRG4,TEXTISOPA2846IDR,2156-OPA2846IDR,OPA2846IDRG4-ND
Standard Package 2,500
Win Source Part Number 1083289-OPA2846IDR
Ultra Librarian 3D Model Ultra Librarian OPA2846IDR CAD Model

Description

The OPA2846IDR is a high-performance, dual-channel operational amplifier designed by the renowned semiconductor company, Texas Instruments. This precision op-amp is well-suited for a wide range of applications, including test and measurement systems, audio processing, active filtering, and data acquisition systems.

Key Features

  • Wide Bandwidth: The OPA2846IDR boasts a wide bandwidth of 235MHz, making it ideal for fast signal processing applications that require high-speed data conversion and amplification.
  • Low Distortion: With its low harmonic distortion, this op-amp ensures high-fidelity signal amplification, which is critical for audio and instrumentation applications.
  • High Output Drive: Capable of delivering a high output drive, the OPA2846IDR can easily drive heavy loads, making it versatile for both consumer and industrial applications.
  • Dual-Channel Configuration: The dual-channel design allows for space-saving on the PCB and is cost-effective for systems that require multiple amplification stages.
  • Power Efficiency: The device operates with a low quiescent current, contributing to the overall power efficiency of the system in which it is used.

Electrical Specifications

  • Supply Voltage Range: The OPA2846IDR operates over a wide supply voltage range from 4.5V to 11V, accommodating various power supply configurations.
  • Output Swing: It features a rail-to-rail output swing, which provides the maximum dynamic range, especially beneficial in low-voltage applications.
  • Temperature Range: The operational amplifier is designed to operate within an industrial temperature range of -40°C to 125°C, ensuring reliability in harsh environments.

Package and Reliability

The OPA2846IDR is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the stringent reliability standards required by the industry, ensuring a long operational life and consistent performance.

Applications

Due to its versatile features, the OPA2846IDR can be utilized in a variety of applications, such as:

  • Professional audio equipment
  • Active filters and ADC drivers
  • Signal conditioning circuits
  • Test and measurement systems
  • Data acquisition systems

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1761 $52.7044
10+ $10.8112 $108.1120
15+ $10.4734 $157.1010
20+ $10.1355 $202.7100
26+ $9.7977 $254.7402
35+ $8.7841 $307.4435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 958 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess