ON Semiconductor MC74VHC08DR2G Quad 2-Input AND Gate
The ON Semiconductor MC74VHC08DR2G is a high-performance, quad 2-input AND gate IC designed to operate in a wide range of applications. This advanced CMOS logic gate is part of ON Semiconductor's VHC family, renowned for its low power consumption and high noise immunity. The MC74VHC08DR2G is ideal for interfacing with high-speed logic systems and is compatible with TTL levels.
Key Features
- Logic Type: Quad 2-Input AND Gate
- Supply Voltage Range: 2V to 5.5V, allowing for use in various logic-level environments.
- High Speed: Propagation delay time of approximately 5.5ns at 5V, 50pF, and 25°C, which facilitates quick signal processing.
- Low Power Consumption: ICC is reduced by over 50% compared to LSTTL levels, minimizing power requirements and heat generation.
- High Noise Immunity: VHC logic levels provide better protection against transient voltage spikes.
- Output Drive Capability: Capable of driving 8 LSTTL loads, ensuring compatibility with legacy systems.
- Package: Supplied in an SOIC-14 package, which is suitable for surface mounting and space-saving design.
Applications
The MC74VHC08DR2G is versatile and can be used in a variety of digital applications. Its robust design makes it suitable for:
- Computing systems
- Telecommunication infrastructure
- Consumer electronics
- Embedded systems
- Signal processing circuits
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC74VHC08DR2G is manufactured to rigorous standards, ensuring reliable performance in demanding environments. It is also supported by ON Semiconductor's technical expertise and customer service.
Environmental Compliance
The MC74VHC08DR2G is RoHS compliant and lead-free, making it an environmentally responsible choice for electronics design, reflecting ON Semiconductor's dedication to environmental sustainability.
Whether you're designing consumer electronics or complex computing systems, the ON Semiconductor MC74VHC08DR2G offers the performance, reliability, and quality that engineers and designers need to create efficient and long-lasting products.