ON Semiconductor NLX2G08MUTCG Dual 2-Input AND Gate
The NLX2G08MUTCG from ON Semiconductor is a high-performance, dual 2-input AND gate that is designed to meet the rigorous demands of modern electronic circuits. This advanced logic gate is part of ON Semiconductor's extensive range of logic products, offering a compact and power-efficient solution for a wide variety of applications. The device is fabricated with advanced silicon gate CMOS technology to achieve high-speed operation while maintaining low power consumption.
With its ultra-small μDFN package, the NLX2G08MUTCG is perfect for space-constrained applications. The package measures a mere 1.0 x 1.0 x 0.5 mm, making it an ideal choice for portable electronics, wearables, and other applications where board space is at a premium. Despite its small size, this dual 2-input AND gate does not compromise on performance, ensuring reliable logic operations in your circuit designs.
The NLX2G08MUTCG operates over a wide voltage range of 1.65V to 5.5V, providing the flexibility to be used in various system voltages. This feature allows compatibility with low-voltage systems and traditional 5V logic levels, making it a versatile choice for interfacing with different components within a system. Additionally, the device has a low quiescent current, which is beneficial for battery-powered devices where power conservation is critical.
Key features of the NLX2G08MUTCG include:
- High-speed operation: Ensures quick response times in critical applications.
- Low power consumption: Ideal for battery-operated and power-sensitive designs.
- Wide operating voltage range: 1.65V to 5.5V for versatile use in various circuit environments.
- Ultra-small μDFN package: Saves valuable PCB space without sacrificing performance.
- Lead-free, halogen-free, and RoHS compliant: Meets environmental standards for electronics.
This ON Semiconductor product is designed for use in logic level translation, power management, and other logic functions that require a dual 2-input AND gate. It is also suitable for use in high-speed and portable applications where power efficiency and space are crucial. With its robust design and advanced features, the NLX2G08MUTCG is a reliable and efficient solution for your digital logic needs.