EN
  • EN
  • DE

OPA2341DGSA/250G4

Part No OPA2341DGSA/250G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5.5MHZ RRO 10VSSOP / Op Amp Dual Wideband Amplifier R-R I/O 5.5V 10-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MicroAmplifier
Packaging Reel package
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 6 V/μs
GBP - Gain Bandwidth Product 5.5MHz
Current - Input Bias 0.6pA
Voltage - Input Offset 2mV
Operating Supply Current 750μA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 790984-OPA2341DGSA/250G4
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2341
Introduction Date December 01, 2004
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA2341DGSA/250G4 CAD Model

Description

Product Overview: Texas Instruments OPA2341DGSA/250G4

The OPA2341DGSA/250G4 is a high-precision operational amplifier (op-amp) from Texas Instruments, designed for a wide range of applications that require low power consumption and high accuracy. This device is part of TI's renowned family of op-amps that are known for their reliability and performance in critical applications.

Key Features

  • Low Power Consumption: With a quiescent current of just 285 µA, the OPA2341 is an ideal choice for battery-powered devices and energy-efficient applications.
  • Wide Supply Range: The device operates from a single supply voltage range of 2.7V to 5.5V, making it versatile for use in various circuit configurations.
  • Rail-to-Rail Output: The OPA2341 can swing to within millivolts of the supply rails, maximizing the dynamic range in applications such as data acquisition systems.
  • High Speed: Despite its low power consumption, the OPA2341 offers a slew rate of 0.16 V/µs, ensuring that it can handle fast signal changes efficiently.
  • MicroSIZE Packages: Available in the compact DGSA package, the OPA2341 is suitable for space-constrained applications.

Applications

The OPA2341DGSA/250G4 is well-suited for a variety of applications, including:

  • Sensor signal conditioning
  • Portable and battery-powered instruments
  • Analog filters
  • Medical devices
  • Data acquisition systems
  • Audio processing

Product Specifications

The OPA2341DGSA/250G4 comes in a DGSA surface-mount package and is available in a tape and reel form for automated assembly processes. The device features a temperature range of -40°C to +125°C, ensuring stable operation in extreme conditions. Additionally, it boasts a low input bias current and low noise performance, making it an excellent choice for precision amplification tasks.

Quality and Support

As with all Texas Instruments products, the OPA2341DGSA/250G4 is backed by TI's commitment to quality and support. Customers can access a wealth of resources, including technical documentation, reference designs, and customer support, to facilitate the integration of the OPA2341 into their designs.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5685 $50.2535
27+ $3.7486 $101.2122
42+ $3.6314 $152.5188
57+ $3.5143 $200.3151
74+ $3.3971 $251.3854
99+ $3.0457 $301.5243
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess