EN
  • EN
  • DE

TL062ACP

Part No TL062ACP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier 2 Circuit
Manufacturer Texas Instruments
Package Tube
Family Name TL062
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TL062ACPE4, -TL062ACPE4-NDR, TL062ACPE4-ND, TL062ACPG4-ND, -296-12943-5, -296-12943-5-ND, 296-12943-5, -TL062ACPE4, -TL062ACP-NDR, TL062ACPG4
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850213-TL062ACP
Ultra Librarian 3D Model Ultra Librarian TL062ACP CAD Model

Description

Product Overview

The TL062ACP from Texas Instruments is a high-speed integrated circuit dual operational amplifier that combines the advantages of low power consumption with the high input impedance and fast switching speeds of JFET inputs. This operational amplifier is designed for a wide range of analog applications, including audio, signal conditioning, and sensor amplification due to its low input bias and offset currents and low power consumption.

Key Features

  • Low Power Consumption: The TL062ACP is optimized for low power applications, ensuring minimal power usage without sacrificing performance.
  • High Input Impedance: JFET input stage provides high input impedance, making the TL062ACP ideal for interfacing with high-impedance sensors and for use in high-impedance signal chains.
  • Low Input Bias and Offset Current: The low input bias and offset current of the TL062ACP contribute to accurate signal amplification and are particularly beneficial in precision applications.
  • Wide Common-Mode and Differential Voltage Ranges: This operational amplifier can operate with a wide range of input voltages, offering flexibility in various circuit configurations.
  • Low Noise: The TL062ACP maintains a low noise level, making it suitable for audio applications and other sensitive signal processing tasks.
  • Dual Amplifier Configuration: The dual-package design allows for compact circuit designs and can be used in stereo applications or two separate signal paths.

Applications

The TL062ACP is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Audio Pre-Amplifiers and Mixers
  • Active Filters
  • Signal Conditioning Circuits
  • Analog-to-Digital Converters
  • Sensor Amplifiers
  • Professional Audio Equipment

Product Specifications

The TL062ACP operates over a wide supply voltage range and is available in a standard 8-pin DIP package, making it easy to integrate into a variety of circuit designs. The device characteristics include a typical low supply current of 200μA, which is beneficial for battery-powered devices, and a wide bandwidth for handling a broad spectrum of signals.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TL062ACP is no exception. This operational amplifier is built to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and durability.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5840 $52.5600
210+ $0.4792 $100.6320
325+ $0.4643 $150.8975
450+ $0.4493 $202.1850
580+ $0.4343 $251.8940
775+ $0.3894 $301.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess