Product Overview: OPA2337EA/250G4
The OPA2337EA/250G4 is a high-quality operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This precision op-amp is part of Texas Instruments' OPAx337 series and is ideal for a wide range of applications including sensor amplification, active filtering, and data acquisition systems.
Key Features
- Low Power Consumption: The OPA2337EA/250G4 is designed for power-sensitive applications, offering a low quiescent current that helps in extending battery life in portable devices.
- High Precision: This op-amp features a low input offset voltage and low noise, ensuring high accuracy in measurement and control systems.
- Rail-to-Rail Output: The ability to swing the output voltage from rail to rail enhances the dynamic range, making it suitable for single-supply operations.
- Wide Supply Range: It operates over a broad supply range, accommodating various applications from consumer electronics to industrial controls.
- MicroSIZE Package: The OPA2337EA/250G4 comes in a compact VSSOP-8 package, making it an excellent choice for space-constrained applications.
Applications
The OPA2337EA/250G4's combination of low power and high precision makes it versatile for use in:
- Portable Instrumentation
- Temperature Measurement and Control Systems
- Analog Input/Output Modules for PLCs
- Battery-Powered Devices
- Medical Devices like ECG and Blood Pressure Monitors
- Automotive Sensors and Electronics
Technical Specifications
- Package: VSSOP-8
- Number of Channels: Dual Channel
- Supply Voltage: 2.7V to 5.5V
- Bandwidth: 350kHz
- Slew Rate: 0.16 V/µs
- Operating Temperature Range: -40°C to +125°C
With its robust design and reliable performance, the OPA2337EA/250G4 from Texas Instruments is an excellent choice for engineers and designers looking for a high-quality op-amp that delivers both efficiency and precision in their electronic designs.