The TLV2381IDBVT from Texas Instruments is a high-performance, single operational amplifier (op-amp) that offers a blend of features making it suitable for a wide range of applications. This device operates with a single or dual supply voltage, making it versatile for both battery-powered and conventional supply operations.
With a low input bias current, the TLV2381IDBVT is ideal for applications that require minimal power consumption without sacrificing performance. Its rail-to-rail input/output capability allows for maximum dynamic range, which is particularly beneficial in single-supply operations and for driving analog-to-digital converters (ADCs).
The op-amp comes in a compact SOT-23-5 package, which is perfect for space-constrained applications. Its small footprint does not compromise its performance, as it offers a wide bandwidth of 880 kHz and a slew rate of 0.3 V/µs, ensuring that the device can handle a range of frequencies with ease.
Key features of the TLV2381IDBVT include:
- Low input bias current
- Rail-to-rail input and output
- Low supply current: 23 µA
- Wide supply range: 2.7 V to 16 V single supply or ±1.35 V to ±8 V dual supply
- Wide bandwidth: 880 kHz
- High slew rate: 0.3 V/µs
- Extended temperature range: -40°C to 125°C
- Robust electrostatic discharge (ESD) protection
Whether you're designing for sensor interfaces, portable devices, battery management, or active filtering, the TLV2381IDBVT offers the precision and reliability expected from Texas Instruments. Its low power consumption and high accuracy make it an excellent choice for power-sensitive applications, while its robust design ensures long-term stability and performance under varying conditions.
In summary, the TLV2381IDBVT operational amplifier is a versatile component that combines energy efficiency with high-performance characteristics, all packaged in a design that is both space-saving and highly functional for modern electronic applications.