Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.16 V/μs
Gain Bandwidth Product (GBP) 350kHz
Current - Input Bias 200pA
Voltage - Input Offset 8μV
Operating Supply Current 21μA
Channel Output Current 5mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 026024-OPA2330AIDR
Family Name OPA2330
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA2330AIDR CAD Model

Description

The OPA2330AIDR is a high-performance, precision operational amplifier from the globally renowned electronics manufacturer, Texas Instruments.

  • Offset Voltage: 10µV (max)
  • Input Bias Current: 1pA (max)
  • Quiescent Current: 17µA per amplifier
  • Supply Range: 1.8V to 5.5V
  • Bandwidth: 5.5MHz
  • Slew Rate: 6V/µs
  • Open-loop Gain: 120dB
  • Operating Temperature: -40°C to +125°C
  • Protection: Electrostatic discharge (ESD) protection
  • Package: 8-pin SOIC

You May Also Be Interested in

Texas Instruments
LM7171 Very High Speed, High Output Current, Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $3.7346
ECAD model for LM7171AIM/NOPB
Analog Devices Inc.
2.7 V, 800 μA, 80 MHz Rail-to-Rail I/O Amplifiers | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $16.5853
ECAD model for AD8031BRZ-REEL
Texas Instruments
DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8TSSOP
Lowest to $0.3187
ECAD model for LM2904VQPWR
Linear Technology
Single Resistor Gain Programmable, Precision Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8SO
Lowest to $125.9542
ECAD model for LT1920IS8
Texas Instruments
LMC6572/LMC6574 Dual and Quad Low Voltage (2.7V and 3V) Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $2.6934
ECAD model for LMC6574AIMX
Texas Instruments
Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
Need more? Email Us
ECAD model for LMC6462BIN
Texas Instruments
Wideband, Low Power, Linear-in-dB Variable Gain Amplifier | IC OPAMP VGA 1 CIRCUIT 14SOIC
Lowest to $10.9857
ECAD model for LMH6502MAX
Texas Instruments
Operational Amplifiers
Lowest to $0.4777
ECAD model for OPA197IDBVR
Texas Instruments
250-MHz, CMOS Transimpedance Amplifier (TIA) with Integrated Switch and Buffer
Need more? Email Us
ECAD model for OPA1S2385IDRCR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3080 $50.7760
53+ $1.8937 $100.3661
82+ $1.8345 $150.4290
113+ $1.7754 $200.6202
146+ $1.7162 $250.5652
195+ $1.5387 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention