EN
  • EN
  • DE

OPA2300AIDGSTG4

Part No OPA2300AIDGSTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low-Noise, High-Speed, 16-Bit Accurate, CMOS OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233464-OPA2300AIDGSTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA2300AIDGSTG4 CAD Model

Description

Product Overview: OPA2300AIDGSTG4 by Texas Instruments

The OPA2300AIDGSTG4 is a high-performance, dual operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This precision op-amp is part of TI's extensive range of analog integrated circuits and is suitable for a wide array of applications, including sensor amplification, active filtering, and audio processing.

Constructed using TI's advanced CMOS technology, the OPA2300AIDGSTG4 boasts a unique combination of speed and precision, which enables it to deliver excellent AC and DC performance. This op-amp features a wide bandwidth of 20 MHz and a fast slew rate of 10 V/μs, making it well-suited for high-speed signal conditioning and data acquisition systems.

With a low input bias current of just 50 pA and a low offset voltage of 150 µV, the OPA2300AIDGSTG4 ensures high accuracy in measurement and control systems. Its low noise density of 14 nV/√Hz at 1 kHz minimizes signal distortion, making it ideal for audio and other noise-sensitive applications.

The device operates over a wide supply voltage range from 2.2V to 5.5V, allowing it to be used in both single-supply and split-supply configurations. This flexibility, combined with a common-mode input voltage range that includes ground, makes the op-amp suitable for single-supply operation and portable electronics.

The OPA2300AIDGSTG4 also features a rail-to-rail output, which maximizes dynamic range in low-voltage applications. This characteristic is particularly beneficial when operating at lower power supply voltages, as it allows for a larger output signal swing, thereby enhancing signal-to-noise ratios.

Encased in an 8-pin MSOP (Mini Small Outline Package) with a temperature range of -40°C to +125°C, the OPA2300AIDGSTG4 is designed for robust performance in challenging environments. This makes it an excellent choice for industrial, automotive, and consumer electronics where reliability and operational stability are critical.

Overall, the OPA2300AIDGSTG4 from Texas Instruments is a versatile, high-quality op-amp that provides designers with the performance needed to meet demanding signal processing requirements across various applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Texas Instruments
IC OPAMP
Lowest to $1.9645
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2482 $82.4964
3+ $33.8447 $101.5341
5+ $32.7871 $163.9355
7+ $31.7294 $222.1058
9+ $30.6718 $276.0462
11+ $27.4988 $302.4868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess