EN
  • EN
  • DE

OPA397DBVT

Part No OPA397DBVT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001272-OPA397DBVT
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR)
Product Status Active
Amplifier Type General Purpose
Output Type Push-Pull, Rail-to-Rail
Slew Rate 4.5V/µs
Gain Bandwidth Product 13 MHz
Current - Input Bias 0.01 pA
Ultra Librarian 3D Model Ultra Librarian OPA397DBVT CAD Model

Description

Product Overview: Texas Instruments OPA397DBVT

The Texas Instruments OPA397DBVT is a precision operational amplifier that combines high accuracy and low power consumption, making it an ideal choice for a wide range of applications. This op-amp is part of Texas Instruments' portfolio of high-performance analog solutions designed to meet the stringent requirements of modern electronic circuits.

Key Features

  • High Precision: The OPA397DBVT is designed to offer excellent precision with a very low offset voltage, which is essential for applications requiring accurate signal amplification.
  • Low Power Consumption: With a quiescent current of just 50 µA, this op-amp is an excellent choice for battery-powered devices and other applications where power efficiency is crucial.
  • Wide Supply Range: It operates over a wide supply range, accommodating single-supply voltages from 2.7V to 5.5V, which allows for flexible design options in various electronic systems.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which enables the output to swing very close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Stable with Capacitive Loads: The OPA397DBVT is designed to be stable with capacitive loads, ensuring reliable performance in circuits with high capacitance.

Applications

The OPA397DBVT is suitable for a broad spectrum of applications, including:

  • Precision instrumentation
  • Sensor signal conditioning
  • Data acquisition systems
  • Active filtering
  • Medical devices
  • Battery-powered equipment
  • Portable consumer electronics

Package and Quality

This operational amplifier is available in a small SOT-23-5 package, which is ideal for space-constrained applications. The compact size does not compromise its performance or reliability. Texas Instruments is known for its commitment to quality, and the OPA397DBVT is no exception. It is manufactured to meet high-quality standards, ensuring consistent and reliable performance in your electronic designs.

Whether you are designing precision analog circuits or looking for a low-power solution for your next project, the OPA397DBVT from Texas Instruments offers the features and reliability you need to succeed.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9645 $51.0770
63+ $1.6119 $101.5497
97+ $1.5615 $151.4655
133+ $1.5112 $200.9896
172+ $1.4608 $251.2576
230+ $1.3097 $301.2310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess