EN
  • EN
  • DE

AS7211-BLGT

Part No AS7211-BLGT
Manufacturer ams
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT AMBIENT 20LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Optical Sensor Ambient - PWM, SPI® 20-BFLGA
Manufacturer ams
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range 0°C ~ 85°C
Mounting Surface Mount
Package 20-BFLGA
Case / Package 20-LGA (4.5x4.7)
Family Name AS7211
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AS7211CT-ND, 191960030, AS7211-ND, AS7211DKR-ND, AS7211-BLGTTR, AS7211TR, AS7211DKR, AS7211, AS7211-BLGTCT, AS7211TR-ND, AS7211-BLGTDKR, AS7211CT
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861942-AS7211-BLGT
Ultra Librarian 3D Model Ultra Librarian AS7211-BLGT CAD Model

Description

The AS7211-BLGT is an optical sensor manufactured by ams.

  • Supply and Demand Status: Limited
  • Quantity per Package: 2000
  • Sensor Type: Digital ambient light sensor (ALS) and ambient light flicker detection sensor
  • Description: Versatile sensor that can be used in various electronic devices
  • Suitability: Suitable for use in applications where accurate ambient light sensing is required

You May Also Be Interested in

ON Semiconductor
DETECTOR IR BUFF TOTEM POLE OC
Need more? Email Us
Rohm Semiconductor
SENSOR OPT 530NM AMBIENT 5WSOF
Lowest to $0.6345
Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $8.1612
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $0.8408
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6ODFN
Lowest to $0.0035
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $4.8972
ON Semiconductor
DETECTOR IR INVERT TOTEM POLE OC
Need more? Email Us
Broadcom Limited
IC USB LASER MOUSE SENSOR 22DIP
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1961 $64.3727
16+ $7.5456 $120.7296
24+ $7.3098 $175.4352
33+ $7.0741 $233.4453
43+ $6.8382 $294.0426
57+ $6.1307 $349.4499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess