The OPA4134UA is a high-performing, superior quality audio operational amplifier from the renowned technology manufacturer, Texas Instruments.
- Perfect For: This device is meticulously designed to offer the best possible audio experience and is perfect for professional audio equipment, including studio recorders, high fidelity amplifiers, and audio mixers.
- Quad Operational Amplifier: The OPA4134UA is a quad operational amplifier that comes in a 14-SOIC package, which is easy to integrate into various audio systems.
- Supply Range: It operates over a wide supply range of ±2.5 V to ±18 V.
- Bandwidth: Its wide bandwidth of 11MHz
- Noise Density: low noise density of 8nV/√Hz make it an excellent choice for audio applications requiring high dynamic range and sensitivity.
- Distortion: One of the distinguishing features of the OPA4134UA is its low distortion, which is as low as 0.00008% @ 1kHz.
- Audio Output: This ensures that the audio output remains clear and crisp, even at high volumes.
- Slew Rate: The operational amplifier also boasts a high slew rate of 20V/µs, which ensures fast, accurate response and excellent dynamic performance.
- Quiescent Current: The OPA4134UA also features a low quiescent current of 5mA per channel, which makes it energy efficient.
- Battery Powered Devices: This is particularly beneficial in battery-powered devices, as it helps to extend battery life.
- Operational Range: The device is also fully specified for operation from -40°C to +85°C, making it suitable for use in a broad range of environments.
- RoHS Compliant: Texas Instruments has also ensured that the OPA4134UA is RoHS compliant, meaning it is free from hazardous substances and is environmentally friendly.
- Conclusion: In conclusion, the OPA4134UA from Texas Instruments is a high-quality, reliable, and efficient operational amplifier that delivers exceptional audio performance.
- Excellent Choice: Its low distortion, high slew rate, and energy efficiency make it an excellent choice for a wide range of professional audio applications.
- Offers Performance and Quality You Need: Whether you're designing studio equipment or high-fidelity audio systems, the OPA4134UA offers the performance and quality you need.