EN
  • EN
  • DE

OPA2182ID

Part No OPA2182ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201329-OPA2182ID
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Series Zero-Drift
Package Tube
Product Status Active
Amplifier Type Zero-Drift
Output Type Rail-to-Rail
Slew Rate 10V/µs
Gain Bandwidth Product 5 MHz
Ultra Librarian 3D Model Ultra Librarian OPA2182ID CAD Model

Description

The OPA2182ID from Texas Instruments is a high-precision, low-noise operational amplifier that offers exceptional performance for a wide range of applications. This dual-channel op-amp is designed to provide excellent dc accuracy and ac performance, making it an ideal choice for applications that require a balance between speed and precision, such as automated test equipment, medical instrumentation, and audio processing.

Key Features

  • Low Offset Voltage: The OPA2182ID boasts a very low input offset voltage of just 25 µV (max), which minimizes error in precision applications.
  • Low Noise: With a noise density of only 8.8 nV/√Hz at 1 kHz, this op-amp ensures a clean signal amplification, making it suitable for sensitive audio and instrumentation applications.
  • High Bandwidth: A bandwidth of 10 MHz provides ample speed for a variety of applications without sacrificing the precision of signal processing.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which allows for a wider dynamic range, especially useful in single-supply operations.
  • Low Quiescent Current: The OPA2182ID is optimized for low-power applications with a quiescent current of only 1.1 mA per channel.

Applications

The versatile nature of the OPA2182ID makes it well-suited for a broad array of applications, including:

  • Precision data acquisition systems
  • Transimpedance amplifiers
  • Active filters
  • Audio processing equipment
  • Test and measurement devices
  • Industrial control systems

Reliability and Packaging

The OPA2182ID is offered in a standard SOIC-8 package, which is compact and compatible with most PCB designs. Texas Instruments ensures high reliability and performance consistency, which is critical for industrial and commercial applications that demand long-term stability.

Conclusion

With its combination of low noise, high precision, and low power consumption, the Texas Instruments OPA2182ID operational amplifier is an excellent choice for designers looking to optimize their analog circuitry across a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9151 $50.3305
135+ $0.7509 $101.3715
210+ $0.7274 $152.7540
285+ $0.7039 $200.6115
370+ $0.6805 $251.7850
495+ $0.6101 $301.9995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess