The PC74HCT00T is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, a leader in the electronics industry, this integrated circuit is part of the 74HCT family, which is known for its robustness and versatility in a wide range of digital applications.
Key Features
- Logic Type: Quad 2-input NAND gate, offering the fundamental building block for digital logic circuits.
- Supply Voltage Range: 4.5V to 5.5V, making it compatible with TTL power levels while offering the advantages of CMOS technology, such as lower power consumption.
- High Noise Immunity: Ensures stable operation in electrically noisy environments, which is crucial for industrial and automotive applications.
- Output Capability: Capable of driving 10 LSTTL loads, which allows for direct interfacing with TTL logic without the need for additional buffering.
- Speed: Propagation delay time is typically 8ns, providing a fast response for high-speed logic operations.
- Temperature Range: Operates within a temperature range of -40°C to +125°C, suitable for use in extreme environmental conditions.
- Packaging: Available in a small outline package (SO14), optimizing board space in compact electronic assemblies.
Applications
The PC74HCT00T is used in a variety of digital applications due to its versatility and performance. Common applications include:
- Logic gates in computational circuits
- Control systems in industrial automation
- Signal processing in communication devices
- Timing circuits and counters
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The PC74HCT00T is subjected to rigorous testing and quality control measures to ensure reliability and performance in the field. With its robust design and NXP's commitment to quality, this component is an excellent choice for designers looking for a dependable NAND gate logic solution.