EN
  • EN
  • DE
  • IT

LPC1347FHN33,551

Part No LPC1347FHN33,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 64KB (64K x 8) FLASH 32-HVQFN (7x7)
Manufacturer NXP
Series LPC13xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 72MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VQFN Exposed Pad
Case / Package 32-HVQFN (7x7)
Family Name LPC1347
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-9600, LPC1347FHN33551, 935297517551
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923695-LPC1347FHN33,551
Ultra Librarian 3D Model Ultra Librarian LPC1347FHN33,551 CAD Model

Description

The NXP LPC1347FHN33,551 is a highly capable Cortex-M3 microcontroller that is designed to cater to a wide array of embedded applications. This microcontroller is a part of NXP's LPC1300 series and stands out for its impressive processing capabilities, low power consumption, and advanced peripherals that make it an ideal choice for a variety of applications including industrial control, consumer electronics, and automation systems.

Key Features:

  • Core: The LPC1347FHN33,551 is built around a 32-bit ARM Cortex-M3 processor, which operates at frequencies of up to 72 MHz. This core provides the perfect balance between performance and power efficiency, making it suitable for applications that require significant processing power without draining the battery.
  • Memory: It comes equipped with 64 KB of on-chip flash memory and 12 KB of SRAM, providing ample space for code storage and execution without the need for external memory components.
  • USB Connectivity: The device features a Full-Speed USB 2.0 device controller with integrated PHY, allowing for easy integration into USB-based systems and providing fast data transfer rates.
  • Serial Interfaces: Multiple serial interfaces are available, including UART, I2C, and SPI, which enable the microcontroller to communicate with a variety of peripherals and other microcontrollers.
  • GPIO: A generous number of General-Purpose Input/Output (GPIO) pins are present, offering flexibility in interfacing with external hardware.
  • Timers and Analog Comparators: The LPC1347FHN33,551 includes multiple timers, a 10-bit ADC, and an analog comparator, which are essential for time-sensitive and analog interfacing tasks.
  • Package: The microcontroller is offered in a compact 33-pin HVQFN package, making it suitable for space-constrained applications.

Applications:

The versatility of the LPC1347FHN33,551 makes it a perfect choice for a diverse range of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Consumer electronics
  • Handheld devices
  • Medical instrumentation
  • Internet of Things (IoT) devices

With its robust feature set and flexible interfacing options, the NXP LPC1347FHN33,551 microcontroller is a powerful and cost-effective solution for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess