EN
  • EN
  • DE

OPA1677DBVT

Part No OPA1677DBVT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW DISTORTION (-120 DB), LOW NO / General Purpose Amplifier 1 Circuit Push-Pull SOT-23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Push-Pull
Slew Rate 9V/µs
Gain Bandwidth Product 16 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 500 mV
Current - Supply 2mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1356581-OPA1677DBVT
Ultra Librarian 3D Model Ultra Librarian OPA1677DBVT CAD Model

Description

Product Overview: Texas Instruments OPA1677DBVT

The OPA1677DBVT from Texas Instruments is a high-performance, dual-channel operational amplifier designed for professional audio equipment and high-fidelity applications. This op-amp delivers exceptional sound quality with low distortion, low noise, and high linearity, making it an excellent choice for audio enthusiasts and professionals alike.

With its wide supply voltage range from ±2.25V to ±18V, the OPA1677DBVT provides designers with the flexibility to use it in various circuits without compromising performance. Its Rail-to-Rail output stage ensures maximum dynamic range, which is particularly beneficial for battery-operated devices where power efficiency is critical.

The device features a low input noise voltage of 3.3nV/√Hz at 1kHz, which is essential for applications requiring high signal integrity. Moreover, the OPA1677DBVT boasts a low total harmonic distortion plus noise (THD+N) of 0.00022% at 1kHz, ensuring that the audio signal is reproduced with high fidelity and minimal coloration.

This operational amplifier is designed with a unity-gain bandwidth of 10MHz and a slew rate of 20V/µs, providing ample bandwidth for most audio applications while maintaining fast and accurate signal response. The OPA1677DBVT's dual-channel configuration makes it well-suited for stereo audio circuits, such as preamplifiers, active filters, and crossover networks.

Encased in a compact SOT-23-8 package, the OPA1677DBVT is ideal for space-constrained applications, while still offering the thermal and electrical performance expected from Texas Instruments. This op-amp is also characterized for operation from -40°C to +125°C, which ensures reliable performance across a wide range of environmental conditions.

In summary, the OPA1677DBVT from Texas Instruments is a versatile and high-quality operational amplifier that is well-suited for a vast array of audio applications. Its low-noise, low-distortion characteristics, combined with a flexible power supply range and robust package, make it a top choice for those seeking superior audio performance.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8496 $50.9760
145+ $0.6971 $101.0795
225+ $0.6753 $151.9425
310+ $0.6535 $202.5850
400+ $0.6317 $252.6800
530+ $0.5664 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,710 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess