EN
  • EN
  • DE

LT1013DMD

Part No LT1013DMD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL PRECISION OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.4V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 15nA
Voltage - Input Offset 200μV
Supply Current 350μA
Supply Voltage , Single/Dual (±) 4V ~ 44V, ±2V ~ 22V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LT1013
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1204720-LT1013DMD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1013DMD CAD Model

Description

The LT1013DMD is a high-precision dual operational amplifier brought to you by Texas Instruments, a leader in semiconductor solutions. This remarkable product stands out for its exceptional stability and reliability, making it an ideal choice for a wide array of applications, including industrial, automotive, and communication systems.

Key Features

  • Low Offset Voltage: The LT1013DMD boasts a low offset voltage, which ensures accuracy in signal amplification, making it perfect for precision instrumentation.
  • Low Drift: With minimal voltage drift over time, this op-amp maintains its performance even under varying conditions, which is crucial for maintaining system accuracy.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, allowing it to handle a wide range of frequencies without compromising signal integrity.
  • Low Noise: The operational amplifier has a low noise level, which is essential for applications where signal clarity is paramount.
  • Dual Supply Operation: It operates effectively with a dual supply, making it versatile for different circuit configurations.

Applications

The LT1013DMD is suited for various applications, including:

  • Precision amplifiers in test equipment
  • Data acquisition systems
  • Industrial process controls
  • Analog power supply control circuits
  • Automotive sensors and controls

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LT1013DMD is no exception, as it is designed to meet stringent industry standards for performance and reliability. It is available in a standard SOIC-8 package, which is suitable for automated assembly processes and offers a compact footprint for space-constrained applications.

Technical Specifications

Parameter Value
Number of Channels 2
Input Offset Voltage Typically 0.5 mV
Input Bias Current Typically 30 nA
Operating Temperature Range -40°C to +85°C
Package/Case SOIC-8

With the LT1013DMD, Texas Instruments continues to set the standard for precision, reliability, and versatility in operational amplifiers, making it an excellent choice for your next high-performance application.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess