EN
  • EN
  • DE

OPA1652AIDRGR

Part No OPA1652AIDRGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 2 CIRCUIT 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Audio Amplifier Circuit Rail-to-Rail 8-SON (3x3)
Manufacturer Texas Instruments
Series SoundPlus™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-SON (3x3)
Family Name OPA1652
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-51486-1, 296-51486-2, 296-51486-6, OPA1652AIDRGR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929634-OPA1652AIDRGR
Ultra Librarian 3D Model Ultra Librarian OPA1652AIDRGR CAD Model

Description

Texas Instruments OPA1652AIDRGR - High-Fidelity Audio Operational Amplifier

The Texas Instruments OPA1652AIDRGR is a state-of-the-art operational amplifier designed specifically for audio applications that demand high-quality sound reproduction. This op-amp features an advanced architecture that provides both excellent sound quality and high performance, making it an ideal choice for professional audio equipment, high-end consumer audio systems, and studio gear.

Key Features

  • Low Distortion: The OPA1652AIDRGR boasts ultra-low harmonic distortion plus noise (THD+N), ensuring crystal clear audio output with minimal unwanted noise.
  • High Bandwidth: With a wide bandwidth of 35MHz, this op-amp can handle a broad range of audio frequencies, preserving the integrity of the original sound.
  • Low Noise: A low voltage noise density of 3.8nV/√Hz at 1kHz minimizes background hiss and hum, providing a clean audio signal.
  • High Slew Rate: A fast slew rate of 20V/μs enables the OPA1652AIDRGR to respond quickly to changes in input, essential for maintaining the dynamics of the audio.

Applications

The OPA1652AIDRGR is versatile and can be used in a variety of audio applications including:

  • Professional Audio Equipment
  • High-end Consumer Audio Systems
  • Active Filters
  • Audio Mixers
  • Analog and Digital Mixing Consoles
  • Studio Microphones

Packaging and Quality

The OPA1652AIDRGR comes in a compact QFN-10 package, which is highly suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that each op-amp meets rigorous performance standards, providing reliability and consistency across all units.

Conclusion

In conclusion, the Texas Instruments OPA1652AIDRGR operational amplifier represents a blend of high-fidelity audio performance with the practicality required by today's audio professionals. Its low distortion, high bandwidth, low noise, and high slew rate make it an excellent choice for any application where audio quality cannot be compromised. Whether you are designing a studio mixer or a high-end consumer audio system, the OPA1652AIDRGR will help you achieve the best sound experience possible.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3928 $55.7120
80+ $1.3047 $104.3760
120+ $1.2606 $151.2720
175+ $1.1725 $205.1875
225+ $1.1284 $253.8900
280+ $1.0843 $303.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess