EN
  • EN
  • DE

NCP1200P100

Part No NCP1200P100
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Supply (Vcc/Vdd) 16V (Max)
Duty Cycle 80%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Load, Short Circuit
Temperature Range - Operating -25°C ~ 125°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number NCP1200
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 647287-NCP1200P100
Ultra Librarian 3D Model Ultra Librarian NCP1200P100 CAD Model

Description

ON Semiconductor NCP1200P100 PWM Current-Mode Controller

The ON Semiconductor NCP1200P100 is a versatile and efficient PWM current-mode controller designed for high-performance power supply applications. This device integrates a fixed-frequency current-mode controller with a high-voltage power MOSFET, making it an ideal choice for AC-DC adapters, offline battery chargers, and auxiliary power supplies.

Key Features

  • Integrated Power MOSFET: The NCP1200P100 comes with a built-in 700V MOSFET, enabling it to handle high-voltage applications with ease while reducing external component count.
  • Current-Mode Control: The current-mode architecture provides excellent audio susceptibility and inherent pulse-by-pulse control, enhancing the overall reliability and performance of the power supply.
  • Fixed Frequency Operation: Operating at a fixed frequency of 100kHz, the NCP1200P100 ensures a predictable EMI behavior, which is crucial for applications that require stringent electromagnetic compatibility (EMC) standards.
  • Auto-Recovery Overload Protection: The device features built-in overload protection that automatically recovers, protecting the power supply and the load from excessive power conditions.
  • Frequency Foldback: To improve efficiency under light load conditions, the NCP1200P100 reduces its switching frequency, thereby minimizing standby power consumption.
  • Low Startup Current: The low startup current minimizes the stress on the startup resistor and helps to achieve a greener power supply by reducing power losses during the initial power-up phase.
  • Adjustable Skip Cycle Level: This feature allows designers to optimize the power supply's performance during low-power standby modes, further enhancing energy efficiency.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the controller operates only when the supply voltage is within its specified range, thus safeguarding the device and the power system.

Applications

The NCP1200P100 is suitable for a wide range of applications, including:

  • AC-DC Adapters for Laptops, Printers, and Audio Equipment
  • Offline Battery Chargers
  • Standby and Auxiliary Power Supplies
  • Small Power SMPS (Switched-Mode Power Supplies)

With its robust design and comprehensive feature set, the ON Semiconductor NCP1200P100 is a reliable and efficient solution for designers looking to create compact and energy-efficient power supplies without compromising on performance.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess