EN
  • EN
  • DE

FSQ510M

Part No FSQ510M
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Green Mode Fairchild Power Switch | IC OFFLINE SW PWM 7MLSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.7V
Supply Voltage 6.7V ~ 20V
Duty Cycle 60%
Switching Frequency 94.3kHz ~ 132kHz
Power (W) 9W
Fault Protection Current Limiting, Over Load, Over Temperature
Control Features Sync
Temperature Range - Operating -40°C ~ 140°C
Manufacturer Package 8-SMD (7 Leads), Gull Wing
Supplier Device Package 7-LSOP
Mounting Style SMD
Family Part Number FSQ510
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1176030-FSQ510M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSQ510M CAD Model

Description

The FSQ510M Green Mode Fairchild Power Switch (FPS™) from ON Semiconductor is an innovative solution for power supply applications, designed to deliver high efficiency and reliability. This advanced power switch integrates a Pulse Width Modulation (PWM) controller and a high-voltage power MOSFET in a single package, making it an ideal choice for switched-mode power supplies (SMPS).

Key Features

  • Integrated PWM Controller and MOSFET: The FSQ510M combines a PWM controller with a high-voltage power MOSFET in one package, simplifying design and reducing component count.
  • Green Mode Operation: With its green mode function, the FSQ510M enters burst mode to reduce standby power consumption, making it suitable for energy-efficient applications.
  • High-Voltage Startup: This device features a high-voltage startup circuit that allows for quick and efficient startup, reducing power loss during the initial power-up phase.
  • Auto-Restart Protection: The FSQ510M is equipped with auto-restart protection against overvoltage, overcurrent, and overload conditions, enhancing system safety and reliability.
  • Frequency Modulation: To minimize EMI, the device offers frequency modulation, which helps to meet regulatory requirements for electromagnetic interference.

Applications

The FSQ510M is suitable for a wide range of applications, including:

  • Power adapters for notebooks, game consoles, and printers
  • Standby and auxiliary power supplies
  • Open-frame SMPS

Technical Specifications

The device operates over a wide voltage range and is capable of driving high power levels, making it a versatile choice for various power supply designs. Its advanced features ensure that power supplies built with the FSQ510M meet the latest energy-saving standards without compromising performance.

The ON Semiconductor FSQ510M is an essential component for designers looking to create compact, efficient, and robust power supply systems. With its integrated design and protective features, it stands out as a smart choice for modern electronic devices that demand reliable power management.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0002 $60.0120
145+ $0.8212 $119.0740
220+ $0.7946 $174.8120
305+ $0.7692 $234.6060
390+ $0.7438 $290.0820
520+ $0.6664 $346.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess