EN
  • EN
  • DE

SN8P1602BS018

Part No SN8P1602BS018
Manufacturer SONiX
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 336007-SN8P1602BS018
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN8P1602BS018 CAD Model

Description

The SN8P1602BS018 is an 8-bit microcontroller manufactured by SONiX. This microcontroller is engineered for applications requiring efficient processing and low power consumption. As part of the SN8P1602 series, it offers a balance of performance and cost-effectiveness, making it a suitable choice for a wide array of embedded systems. The SN8P1602BS018 integrates essential peripherals to minimize external components and simplify system design.

Applications

  • Simple motor control applications
  • LED lighting control
  • Security systems
  • Thermostats
  • Handheld gaming devices

Features

  • 8-bit CPU core with a streamlined instruction set
  • On-chip RC oscillator for clock generation
  • Programmable I/O pins with interrupt capability
  • Timer/Counter modules including PWM generation
  • Low-voltage reset (LVR) for reliable startup
  • Watchdog timer (WDT) to prevent system crashes
  • Integrated Flash memory for program storage
  • On-board SRAM for data storage
  • Multiple power saving modes to optimize energy usage

Benefits

  • Reduced System Cost: High level of integration minimizes the need for external components.
  • Low Power Operation: Optimized for battery-powered devices, extending operational life.
  • Flexible Peripheral Interfacing: Provides ample I/O options for sensors, actuators, and communication interfaces.
  • Enhanced System Reliability: LVR and WDT features contribute to stable and dependable system operation.
  • Streamlined Development: Supported by development tools and resources, simplifying the software development process.

Additional Details

The SN8P1602BS018 typically operates within a voltage range of 2.4V to 5.5V. The device is often available in small outline packages. Consult the device datasheet for detailed information on memory sizes, pin assignments, electrical characteristics, and programming specifications. This data is essential for proper implementation and to ensure the device operates within its specified parameters.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess