The OP07CDR/CHIN from Texas Instruments is a high-performance, precision operational amplifier that offers excellent long-term stability and low noise characteristics.
- Type: Single, bipolar operational amplifier
- Features: Very low input offset voltage and drift, and low input bias current
- Operation: Operates from a single power supply and provides a wide range of output voltage swing
- Long-Term Stability and Low Noise: Achieved using a patented, ion-implanted, monolithic, dual-dielectric isolation process
- Low Noise (THD): Less than 0.003%
- Applications: Precision data acquisition systems, medical instrumentation, test equipment, and professional audio equipment
- Package: Compact, surface-mount SOIC package
- Operating Temperature Range: -40°C to 85°C