EN
  • EN
  • DE

THS3491IRGTR

Part No THS3491IRGTR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT 16VQFN / Current Feedback Amplifier 1 Circuit 16-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 8000V/µs
Gain Bandwidth Product 900 MHz
Voltage - Input Offset 1 mV
Current - Supply 16.8mA
Current - Output / Channel 620 mA
Voltage - Supply Span (Min) 14 V
Voltage - Supply Span (Max) 32 V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number THS3491
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-51647-1,296-51647-2,THS3491IRGTR-ND,296-51647-6
Standard Package 2,500
Win Source Part Number 1005397-THS3491IRGTR
Ultra Librarian 3D Model Ultra Librarian THS3491IRGTR CAD Model

Description

Product Overview: THS3491IRGTR from Texas Instruments

The THS3491IRGTR from Texas Instruments is a high-speed, current-feedback operational amplifier that is designed to meet a wide range of demanding applications. This component is notable for its exceptional bandwidth and slew rate, making it an ideal choice for high-performance systems that require accurate and fast signal processing.

Key Features

  • High Bandwidth: The THS3491IRGTR offers a wide bandwidth of up to 900 MHz, which is perfect for high-frequency signal amplification and ensures minimal signal distortion.
  • Fast Slew Rate: With an impressive slew rate of 6500 V/µs, this op-amp can handle rapid changes in input signals, making it suitable for high-speed data acquisition and video processing applications.
  • Low Distortion: The device provides low harmonic distortion, which is critical for maintaining the integrity of the original signal in audio and communication systems.
  • High Output Current: It can deliver a continuous output current of up to 250 mA, enabling it to drive a wide range of loads, including ADCs and DACs.

Applications

The versatility of the THS3491IRGTR allows it to be used in various high-performance applications, including:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • High-Speed Data Acquisition
  • Video Processing Circuits
  • Telecommunications Infrastructure

Package and Quality

Texas Instruments' THS3491IRGTR comes in a compact VQFN (Very-thin Quad Flat Non-leaded) package, which is optimized for space-saving on PCBs and ensures efficient thermal performance. The device is also supported by Texas Instruments' commitment to quality and reliability, making it a trustworthy choice for critical applications.

Conclusion

Whether you're designing professional audio systems, high-speed communication infrastructure, or precision test equipment, the THS3491IRGTR operational amplifier from Texas Instruments provides the speed, power, and reliability to help you achieve superior system performance. Its combination of high-speed operation, low distortion, and robust output current capability makes it a top contender for any application requiring a high-performance op-amp.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9515 $51.8060
10+ $10.6269 $106.2690
15+ $10.2948 $154.4220
21+ $9.9627 $209.2167
26+ $9.6306 $250.3956
35+ $8.6344 $302.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess