The SNJ54HC27J is a high-grade integrated circuit manufactured by Texas Instruments, renowned for its commitment to quality and performance in the semiconductor industry. This particular component is part of the HC family, which is well-known for its high-speed CMOS technology.
Key Features
- Logic Type: Triple 3-Input NOR Gate
- Package / Case: J-Lead Ceramic Package
- Operating Temperature Range: -55°C to 125°C, making it suitable for military and aerospace applications
- Logic Family: HC
- Number of Circuits: 3
- Supply Voltage: 2V to 6V
- Output Current: High performance at 5.2 mA
- Propagation Delay Time: Fast processing with a delay time of 13 ns at 4.5V
Product Description
The SNJ54HC27J is a robust triple 3-input NOR gate that provides the logic function of NOR in triplicate. It is designed to operate from a wide range of supply voltages, from 2V to 6V, accommodating various application requirements. The device's low power consumption and high output drive capability make it a preferred choice for battery-powered devices and portable applications.
With its wide operating temperature range, the SNJ54HC27J is especially suitable for use in extreme environments, which is often a requirement in military and aerospace industries. The ceramic package ensures durability and reliability under such conditions.
Moreover, the SNJ54HC27J offers a low input current of 1 µA (max) and a low quiescent current, which is significant for power conservation in complex systems. The fast propagation delay time ensures high-speed operation, which is essential for time-sensitive applications such as real-time computing and high-frequency signal processing.
In summary, the SNJ54HC27J from Texas Instruments is a versatile and reliable component that meets the stringent requirements of a wide array of applications. Its performance and durability make it an excellent choice for designers looking for a high-quality triple 3-input NOR gate.
Note: For detailed specifications, technical data, and application guidelines, please refer to the Texas Instruments official datasheets and product resources.