EN
  • EN
  • DE

SZMMSZ5232BT1

Part No SZMMSZ5232BT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 500MW SOD123
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 5.6 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 11 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 3 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case SOD-123
Supplier Device Package SOD-123
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1380021-SZMMSZ5232BT1
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5232BT1 CAD Model

Description

The ON Semiconductor SZMMSZ5232BT1 is a high-quality Zener diode designed for providing excellent voltage regulation with a minimal footprint. This precision device is a superb choice for a wide range of applications, from power management to voltage reference in sophisticated electronics.

Key Features

  • Voltage Range: The SZMMSZ5232BT1 offers a nominal Zener voltage of 5.6V, making it suitable for applications requiring a regulated voltage around this value.
  • Power Dissipation: With a power dissipation of 500 mW, this Zener diode can handle a moderate amount of power, making it ideal for small-scale voltage regulation tasks.
  • Package: Encased in a small SOD-123 surface mount package, the SZMMSZ5232BT1 is perfect for applications where board space is at a premium.
  • High Precision: The device provides a tight voltage tolerance, ensuring precise voltage regulation for sensitive electronics.
  • Thermal Stability: It exhibits excellent thermal stability over its entire voltage range and operating temperature range, which extends from -55°C to +150°C.
  • Standard Orientation: This component is provided in standard orientation in tape and reel packaging, facilitating easy pick and place assembly.

Applications

The SZMMSZ5232BT1 is versatile and can be used in various applications, including:

  • Consumer electronics
  • Telecommunication devices
  • Portable battery-powered devices
  • Power supply regulation
  • Computer motherboards
  • Industrial instruments

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMSZ5232BT1 is no exception. Each diode is manufactured to the highest standards to ensure reliable performance in your electronic circuits. The device is also lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Whether you are designing a complex motherboard or a simple power supply circuit, the SZMMSZ5232BT1 Zener diode from ON Semiconductor is an excellent choice for stable and reliable voltage regulation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0947 $50.1910
1,290+ $0.0778 $100.3620
1,995+ $0.0753 $150.2235
2,745+ $0.0729 $200.1105
3,550+ $0.0705 $250.2750
4,750+ $0.0632 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,000 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess