EN
  • EN
  • DE

ONET8501VRGPRG4

Part No ONET8501VRGPRG4
Manufacturer Texas Instruments
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 11.3GB 3.6V 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Type Laser Diode Driver (Fiber Optic)
Data Rate 11.3Gbps
Number of Channels 1
Voltage - Supply 2.95V ~ 3.6V
Current - Supply 90 mA
Current - Modulation 24mA
Current - Bias 20 mA
Operating Temperature -40°C ~ 85°C
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian ONET8501VRGPRG4 CAD Model

You May Also Be Interested in

M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
2.5G BM LASER GEPON TXRX / Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN / Laser Driver IC 2.5Gbps Channel 3.3V 28-QFN
Lowest to $8.1612
Analog Devices Inc.
IC LASER DRVR 2.7GB 5.5V 32LFCSP / Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)
Lowest to $58.2090
Maxim Integrated
IC LASER DRVR 3.2GB 3.63V 16TQFN / Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Lowest to $2.6195
Semtech Corporation
IC LASER DRVR 10.3GB 3.3V 32QFN / Laser Driver IC 10.3Gbps Channel 3.3V 32-QFN
Lowest to $48.9628
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3236 $51.1192
46+ $2.1765 $100.1190
72+ $2.1030 $151.4160
103+ $1.9559 $201.4577
133+ $1.8824 $250.3592
166+ $1.8089 $300.2774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,590 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess